Zurn Industries LLC QickPort® Manifold QPPM20

Description
The Zurn QickPort Manifold is designed for longevity and durability with corrosion resistant and stainless steel construction. The QickPort is ideal for plumbing applications with optimized port configurations. Features And Benefits Preassembled manifold, corrosion resistant polymer and stainless steel construction Reduced installation time, delivers hot water faster Eliminates temperature and pressure fluctuation 10-year warranty
Datasheet
Description
The Zurn QickPort Manifold is designed for longevity and durability with corrosion resistant and stainless steel construction. The QickPort is ideal for plumbing applications with optimized port configurations. Features And Benefits Preassembled manifold, corrosion resistant polymer and stainless steel construction Reduced installation time, delivers hot water faster Eliminates temperature and pressure fluctuation 10-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QickPort® Manifold - QPPM20 - Zurn Industries LLC
Milwaukee, WI, United States
QickPort® Manifold
QPPM20
QickPort® Manifold QPPM20
The Zurn QickPort Manifold is designed for longevity and durability with corrosion resistant and stainless steel construction. The QickPort is ideal for plumbing applications with optimized port configurations. Features And Benefits Preassembled manifold, corrosion resistant polymer and stainless steel construction Reduced installation time, delivers hot water faster Eliminates temperature and pressure fluctuation 10-year warranty

The Zurn QickPort Manifold is designed for longevity and durability with corrosion resistant and stainless steel construction. The QickPort is ideal for plumbing applications with optimized port configurations.

Features And Benefits

  • Preassembled manifold, corrosion resistant polymer and stainless steel construction
  • Reduced installation time, delivers hot water faster
  • Eliminates temperature and pressure fluctuation
  • 10-year warranty
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Manifolds and Manifold Systems
Product Number QPPM20
Product Name QickPort® Manifold
Application Water
Unlock Full Specs
to access all available technical data

Similar Products

Hex Manifolds - 61805 - Jergens, Inc.
Specs
Outlet 6
Body Material Aluminum
View Details
Manifold - MHA1-P10-2-M3 - Festo Corporation
Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
CanDryer -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Water; Steam; General Chemical; Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 30" x 13.3" x 16"
Type NPT
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details