Zurn Industries LLC QPPM15H21C_- QickPort® Manifold QPPM15H21C_-

Description
The Zurn QickPort Manifold is designed for longevity and durability with corrosion resistant and stainless steel construction. The QickPort is ideal for plumbing applications with optimized port configurations. Features And Benefits Preassembled manifold, corrosion resistant polymer and stainless steel construction Reduced installation time, delivers hot water faster Eliminates temperature and pressure fluctuation 10-year warranty
Datasheet
Description
The Zurn QickPort Manifold is designed for longevity and durability with corrosion resistant and stainless steel construction. The QickPort is ideal for plumbing applications with optimized port configurations. Features And Benefits Preassembled manifold, corrosion resistant polymer and stainless steel construction Reduced installation time, delivers hot water faster Eliminates temperature and pressure fluctuation 10-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QPPM15H21C_- QickPort® Manifold - QPPM15H21C_- - Zurn Industries LLC
Milwaukee, WI, United States
QPPM15H21C_- QickPort® Manifold
QPPM15H21C_-
QPPM15H21C_- QickPort® Manifold QPPM15H21C_-
The Zurn QickPort Manifold is designed for longevity and durability with corrosion resistant and stainless steel construction. The QickPort is ideal for plumbing applications with optimized port configurations. Features And Benefits Preassembled manifold, corrosion resistant polymer and stainless steel construction Reduced installation time, delivers hot water faster Eliminates temperature and pressure fluctuation 10-year warranty

The Zurn QickPort Manifold is designed for longevity and durability with corrosion resistant and stainless steel construction. The QickPort is ideal for plumbing applications with optimized port configurations.

Features And Benefits

  • Preassembled manifold, corrosion resistant polymer and stainless steel construction
  • Reduced installation time, delivers hot water faster
  • Eliminates temperature and pressure fluctuation
  • 10-year warranty
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Manifolds and Manifold Systems
Product Number QPPM15H21C_-
Product Name QPPM15H21C_- QickPort® Manifold
Application Water
Unlock Full Specs
to access all available technical data

Similar Products

CanDryer -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Water; Steam; General Chemical; Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 30" x 13.3" x 16"
Type NPT
View Details
Multi-Valve Air Manafold - 15481-4 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Power 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Valve Actuation Solenoid
View Details
Connection block - CPE18-3/2-PRS-3/8-8-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details
Strip Manifolds - 61802 - Jergens, Inc.
Specs
Outlet 8
Body Material Aluminum
View Details