HN-5 -- HEX NUT - NON METRIC
NSI Industries LLC
Hex Nut - Non Metric
HN-5
Description
SILICON BRONZE MATERIAL
5/16 INCH NOMINAL DIAMETER
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 25 PER CARTON
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
SILICON BRONZE MATERIAL
5/16 INCH NOMINAL DIAMETER
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 25 PER CARTON
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Hex Nut - Non Metric
HN-5
SILICON BRONZE MATERIAL
5/16 INCH NOMINAL DIAMETER
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 25 PER CARTON
NOMINAL DIAMETER - DECIMAL - UOM IN
- SILICON BRONZE MATERIAL
- 5/16 INCH NOMINAL DIAMETER
- 5/16 NOMINAL DIAMETER - FRACTIONAL
- .3125 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 25 PER CARTON
- NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
HN-5 |
|
Product Name
|
Hex Nut - Non Metric |
|
Type
|
Hex Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Size
15/32 -32
Material
Bronze
Finish
Nickel Plated
View Details
2 suppliers
National Bolt & Nut Corporation
Type
Flange Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other; Serrated; Optional Nylon Inserts and Patches
Size
#6; #8; #10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
Material
Steel
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Hex Nut
Size
#2
Material
Plastic; Nylon
View Details
Type
Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Size
M5
Material
Steel; Low Carbon Steel
View Details