HN-4 -- HEX NUT - NON METRIC
NSI Industries LLC
Hex Nut - Non Metric
HN-4
Description
SILICON BRONZE MATERIAL
BRONZE FINISH
1/4 INCH NOMINAL DIAMETER
HN MODEL
Description
SILICON BRONZE MATERIAL
BRONZE FINISH
1/4 INCH NOMINAL DIAMETER
HN MODEL
Datasheet
Suppliers
Hex Nut - Non Metric
HN-4
SILICON BRONZE MATERIAL
BRONZE FINISH
1/4 INCH NOMINAL DIAMETER
HN MODEL
- SILICON BRONZE MATERIAL
- BRONZE FINISH
- 1/4 INCH NOMINAL DIAMETER
- HN MODEL
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
HN-4 |
|
Product Name
|
Hex Nut - Non Metric |
|
Type
|
Hex Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Hex Nut
Size
Nominal OD: 1/4", 11/32", 3/8", 7/16"
Material
Bronze
View Details
Type
Locknut; Jam Nut
Size
1"; 1-12
Material
Steel; C1018 Low Carbon Steel
View Details