Eaton Corporation Heavy Duty Control Station 10250H1913

Description
PUSHBUTTON/INDICATIN G LIGHT TYPE POLYESTER MATERIAL 4.5 INCH W X 4.25 INCH D X 10.75 INCH H SIZE DARK BROWN FINISH 1NO-2NC CONTACT CONFIGURATION NEMA 3/3S/4/4X/12/13 ENCLOSURE MOTOR RUNNING/START/STOP LEGEND (2) FLUSH ROUND, (1) INDICATION LIGHT 120 V OPERATOR TYPE 3 ELEMENT(S) 3/4 INCH NPT HUB CABLE/CONDUIT ENTRY (2) PLAIN, RED LENS OPERATOR COLOR WITH PROTECTIVE RUBBER GASKET ALTERNATE LEGEND PLATE, MOUNTING SCREWS 10250H MODEL
Datasheet
Description
PUSHBUTTON/INDICATIN G LIGHT TYPE POLYESTER MATERIAL 4.5 INCH W X 4.25 INCH D X 10.75 INCH H SIZE DARK BROWN FINISH 1NO-2NC CONTACT CONFIGURATION NEMA 3/3S/4/4X/12/13 ENCLOSURE MOTOR RUNNING/START/STOP LEGEND (2) FLUSH ROUND, (1) INDICATION LIGHT 120 V OPERATOR TYPE 3 ELEMENT(S) 3/4 INCH NPT HUB CABLE/CONDUIT ENTRY (2) PLAIN, RED LENS OPERATOR COLOR WITH PROTECTIVE RUBBER GASKET ALTERNATE LEGEND PLATE, MOUNTING SCREWS 10250H MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Control Station - 10250H1913 - Eaton Corporation
Cleveland, OH, USA
Heavy Duty Control Station
10250H1913
Heavy Duty Control Station 10250H1913
PUSHBUTTON/INDICATIN G LIGHT TYPE POLYESTER MATERIAL 4.5 INCH W X 4.25 INCH D X 10.75 INCH H SIZE DARK BROWN FINISH 1NO-2NC CONTACT CONFIGURATION NEMA 3/3S/4/4X/12/13 ENCLOSURE MOTOR RUNNING/START/STOP LEGEND (2) FLUSH ROUND, (1) INDICATION LIGHT 120 V OPERATOR TYPE 3 ELEMENT(S) 3/4 INCH NPT HUB CABLE/CONDUIT ENTRY (2) PLAIN, RED LENS OPERATOR COLOR WITH PROTECTIVE RUBBER GASKET ALTERNATE LEGEND PLATE, MOUNTING SCREWS 10250H MODEL
  • PUSHBUTTON/INDICATING LIGHT TYPE
  • POLYESTER MATERIAL
  • 4.5 INCH W X 4.25 INCH D X 10.75 INCH H SIZE
  • DARK BROWN FINISH
  • 1NO-2NC CONTACT CONFIGURATION
  • NEMA 3/3S/4/4X/12/13 ENCLOSURE
  • MOTOR RUNNING/START/STOP LEGEND
  • (2) FLUSH ROUND, (1) INDICATION LIGHT 120 V OPERATOR TYPE
  • 3 ELEMENT(S)
  • 3/4 INCH NPT HUB CABLE/CONDUIT ENTRY
  • (2) PLAIN, RED LENS OPERATOR COLOR
  • WITH PROTECTIVE RUBBER GASKET
  • ALTERNATE LEGEND PLATE, MOUNTING SCREWS
  • 10250H MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pendant Stations
Product Number 10250H1913
Product Name Heavy Duty Control Station
Pendant Type Control Pendant
Unlock Full Specs
to access all available technical data

Similar Products

ASSEMBLED STATION - 800F-P252 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Pendant Type Control Pendant
Control Type Pushbutton
View Details
 - 564765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details
Bellybox Transmitter - Mini-MBT Transmitter - Columbus McKinnon Corporation
Specs
Pendant Type Control Pendant
View Details