Eaton Corporation General Purpose Control Station 10250H89

Description
PUSHBUTTON TYPE 2.63 INCH W X 2.25 INCH D X 4.25 INCH H SIZE 1NO-1NC CONTACT CONFIGURATION 550 VAC/600 VDC 10 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 1 ENCLOSURE NO LEGEND LEGEND ROUND PALM OPERATED OPERATOR TYPE 1 ELEMENT(S) BLACK OPERATOR COLOR 10250H MODEL
Datasheet
Description
PUSHBUTTON TYPE 2.63 INCH W X 2.25 INCH D X 4.25 INCH H SIZE 1NO-1NC CONTACT CONFIGURATION 550 VAC/600 VDC 10 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 1 ENCLOSURE NO LEGEND LEGEND ROUND PALM OPERATED OPERATOR TYPE 1 ELEMENT(S) BLACK OPERATOR COLOR 10250H MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Control Station - 10250H89 - Eaton Corporation
Cleveland, OH, USA
General Purpose Control Station
10250H89
General Purpose Control Station 10250H89
PUSHBUTTON TYPE 2.63 INCH W X 2.25 INCH D X 4.25 INCH H SIZE 1NO-1NC CONTACT CONFIGURATION 550 VAC/600 VDC 10 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 1 ENCLOSURE NO LEGEND LEGEND ROUND PALM OPERATED OPERATOR TYPE 1 ELEMENT(S) BLACK OPERATOR COLOR 10250H MODEL
  • PUSHBUTTON TYPE
  • 2.63 INCH W X 2.25 INCH D X 4.25 INCH H SIZE
  • 1NO-1NC CONTACT CONFIGURATION
  • 550 VAC/600 VDC 10 AMPERE CONTACT RATING
  • SURFACE MOUNTING
  • NEMA 1 ENCLOSURE
  • NO LEGEND LEGEND
  • ROUND PALM OPERATED OPERATOR TYPE
  • 1 ELEMENT(S)
  • BLACK OPERATOR COLOR
  • 10250H MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pendant Stations
Product Number 10250H89
Product Name General Purpose Control Station
Pendant Type Control Pendant
Unlock Full Specs
to access all available technical data

Similar Products

Pendant Station - 1158487 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Pendant Type Control Pendant
View Details
Handheld transmitter - Mini-PGT Transmitter - Columbus McKinnon Corporation
Specs
Pendant Type Control Pendant
View Details
 - 8264088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details