Eaton CorporationGeneral Purpose Control Station10250H671
Description
PUSHBUTTON TYPE
POLYESTER MATERIAL
3.13 INCH W X 3.38 INCH D X 6.25 INCH H SIZE
1NO-1NC CONTACT CONFIGURATION
NEMA 3/3R/4/4X/13 ENCLOSURE
START/STOP LEGEND
(2) FLUSH ROUND WITH LOCK HASP OPERATOR TYPE
2 ELEMENT(S)
0.75 INCH CABLE/CONDUIT ENTRY
10250H MODEL
Eaton Corporation
Done
Datasheet
Description
PUSHBUTTON TYPE
POLYESTER MATERIAL
3.13 INCH W X 3.38 INCH D X 6.25 INCH H SIZE
1NO-1NC CONTACT CONFIGURATION
NEMA 3/3R/4/4X/13 ENCLOSURE
START/STOP LEGEND
(2) FLUSH ROUND WITH LOCK HASP OPERATOR TYPE
2 ELEMENT(S)
0.75 INCH CABLE/CONDUIT ENTRY
10250H MODEL
PUSHBUTTON TYPE
POLYESTER MATERIAL
3.13 INCH W X 3.38 INCH D X 6.25 INCH H SIZE
1NO-1NC CONTACT CONFIGURATION
NEMA 3/3R/4/4X/13 ENCLOSURE
START/STOP LEGEND
(2) FLUSH ROUND WITH LOCK HASP OPERATOR TYPE
2 ELEMENT(S)
0.75 INCH CABLE/CONDUIT ENTRY
10250H MODEL