Eaton Corporation Heavy Duty Control Station 10250TGS

Description
BREAK GLASS BUTTON TYPE DIE CAST ZINC MATERIAL GRAY FINISH NC CONTACT CONFIGURATION SURFACE MOUNTING NEMA 4/4X/12/13 ENCLOSURE EMERGENCY OFF LEGEND FLUSH ROUND OPERATOR TYPE 1 ELEMENT(S) 3/4 INCH NPT KNOCKOUT CABLE/CONDUIT ENTRY BLACK OPERATOR COLOR INDUSTRIAL GRADE OPERATING TEMPERATURE RANGE 1 TO 150 DEG F OPERATOR SIZE 30.5 MM 10250T MODEL
Datasheet
Description
BREAK GLASS BUTTON TYPE DIE CAST ZINC MATERIAL GRAY FINISH NC CONTACT CONFIGURATION SURFACE MOUNTING NEMA 4/4X/12/13 ENCLOSURE EMERGENCY OFF LEGEND FLUSH ROUND OPERATOR TYPE 1 ELEMENT(S) 3/4 INCH NPT KNOCKOUT CABLE/CONDUIT ENTRY BLACK OPERATOR COLOR INDUSTRIAL GRADE OPERATING TEMPERATURE RANGE 1 TO 150 DEG F OPERATOR SIZE 30.5 MM 10250T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Control Station - 10250TGS - Eaton Corporation
Cleveland, OH, USA
Heavy Duty Control Station
10250TGS
Heavy Duty Control Station 10250TGS
BREAK GLASS BUTTON TYPE DIE CAST ZINC MATERIAL GRAY FINISH NC CONTACT CONFIGURATION SURFACE MOUNTING NEMA 4/4X/12/13 ENCLOSURE EMERGENCY OFF LEGEND FLUSH ROUND OPERATOR TYPE 1 ELEMENT(S) 3/4 INCH NPT KNOCKOUT CABLE/CONDUIT ENTRY BLACK OPERATOR COLOR INDUSTRIAL GRADE OPERATING TEMPERATURE RANGE 1 TO 150 DEG F OPERATOR SIZE 30.5 MM 10250T MODEL
  • BREAK GLASS BUTTON TYPE
  • DIE CAST ZINC MATERIAL
  • GRAY FINISH
  • NC CONTACT CONFIGURATION
  • SURFACE MOUNTING
  • NEMA 4/4X/12/13 ENCLOSURE
  • EMERGENCY OFF LEGEND
  • FLUSH ROUND OPERATOR TYPE
  • 1 ELEMENT(S)
  • 3/4 INCH NPT KNOCKOUT CABLE/CONDUIT ENTRY
  • BLACK OPERATOR COLOR
  • INDUSTRIAL GRADE
  • OPERATING TEMPERATURE RANGE 1 TO 150 DEG F
  • OPERATOR SIZE 30.5 MM
  • 10250T MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pendant Stations
Product Number 10250TGS
Product Name Heavy Duty Control Station
Pendant Type Control Pendant
Unlock Full Specs
to access all available technical data

Similar Products

Bellybox Transmitter - Mini-MBT Transmitter - Columbus McKinnon Corporation
Specs
Pendant Type Control Pendant
View Details
 - 564769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details
Teach Pendant - 346280 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Pendant Type Teach Pendant
View Details