Eaton CorporationGeneral Purpose Control Station10250H2742
Description
INTERLOCKED PUSHBUTTON TYPE
POLYESTER MATERIAL
3.13 INCH W X 3.38 INCH D X 6.25 INCH H SIZE
2NO CONTACT CONFIGURATION
NEMA 3/3R/4/4X/13 ENCLOSURE
OPN/CLOSE LEGEND
(2) FLUSH ROUND OPERATOR TYPE
2 ELEMENT(S)
0.75 INCH CABLE/CONDUIT ENTRY
10250H MODEL
Eaton Corporation
Done
Datasheet
Description
INTERLOCKED PUSHBUTTON TYPE
POLYESTER MATERIAL
3.13 INCH W X 3.38 INCH D X 6.25 INCH H SIZE
2NO CONTACT CONFIGURATION
NEMA 3/3R/4/4X/13 ENCLOSURE
OPN/CLOSE LEGEND
(2) FLUSH ROUND OPERATOR TYPE
2 ELEMENT(S)
0.75 INCH CABLE/CONDUIT ENTRY
10250H MODEL
INTERLOCKED PUSHBUTTON TYPE
POLYESTER MATERIAL
3.13 INCH W X 3.38 INCH D X 6.25 INCH H SIZE
2NO CONTACT CONFIGURATION
NEMA 3/3R/4/4X/13 ENCLOSURE
OPN/CLOSE LEGEND
(2) FLUSH ROUND OPERATOR TYPE
2 ELEMENT(S)
0.75 INCH CABLE/CONDUIT ENTRY
10250H MODEL