Eaton Corporation Heavy Duty Control Station 10250T3589

Description
PUSHBUTTON TYPE DIE CAST ZINC MATERIAL 3.75 INCH W X 0.13 INCH D X 1.94 INCH H SIZE GRAY FINISH 2NO-3NC CONTACT CONFIGURATION FLUSH MOUNTING NEMA 4/4X/12/13 ENCLOSURE FOR/REV/STOP LEGEND (3) FLUSH ROUND OPERATOR TYPE 3 ELEMENT(S) 1 INCH NPT KNOCKOUT CABLE/CONDUIT ENTRY BLACK, BLACK, RED OPERATOR COLOR INDUSTRIAL GRADE OPERATING TEMPERATURE RANGE 1 TO 150 DEG F OPERATOR SIZE 30.5 MM 10250T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Control Station - 10250T3589 - Eaton Corporation
Cleveland, OH, USA
Heavy Duty Control Station
10250T3589
Heavy Duty Control Station 10250T3589
PUSHBUTTON TYPE DIE CAST ZINC MATERIAL 3.75 INCH W X 0.13 INCH D X 1.94 INCH H SIZE GRAY FINISH 2NO-3NC CONTACT CONFIGURATION FLUSH MOUNTING NEMA 4/4X/12/13 ENCLOSURE FOR/REV/STOP LEGEND (3) FLUSH ROUND OPERATOR TYPE 3 ELEMENT(S) 1 INCH NPT KNOCKOUT CABLE/CONDUIT ENTRY BLACK, BLACK, RED OPERATOR COLOR INDUSTRIAL GRADE OPERATING TEMPERATURE RANGE 1 TO 150 DEG F OPERATOR SIZE 30.5 MM 10250T MODEL
  • PUSHBUTTON TYPE
  • DIE CAST ZINC MATERIAL
  • 3.75 INCH W X 0.13 INCH D X 1.94 INCH H SIZE
  • GRAY FINISH
  • 2NO-3NC CONTACT CONFIGURATION
  • FLUSH MOUNTING
  • NEMA 4/4X/12/13 ENCLOSURE
  • FOR/REV/STOP LEGEND
  • (3) FLUSH ROUND OPERATOR TYPE
  • 3 ELEMENT(S)
  • 1 INCH NPT KNOCKOUT CABLE/CONDUIT ENTRY
  • BLACK, BLACK, RED OPERATOR COLOR
  • INDUSTRIAL GRADE
  • OPERATING TEMPERATURE RANGE 1 TO 150 DEG F
  • OPERATOR SIZE 30.5 MM
  • 10250T MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pendant Stations
Product Number 10250T3589
Product Name Heavy Duty Control Station
Pendant Type Control Pendant
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control System - Intelli-Lift - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Pendant Type Control Pendant
View Details
 - 1363164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
Buttons / Keys 3
View Details
ASSEMBLED STATION - 800F-P254 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Pendant Type Control Pendant
Control Type Pushbutton
View Details
AS-Interface illuminated pushbutton module - AC2388 - ifm electronic gmbh
Specs
Pendant Type Control Pendant
Control Type Pushbutton
Buttons / Keys 2
View Details