TFC Ltd. Self Clinch Standoffs (Metric) Self Clinch Standoffs (Metric)

Description
Self-clinching Standoffs can be used in materials as thin as 1.0mm and act as a spacer or pillar whilst providing a strong thread. Material: Through thread: SCFSO - Carbon steel, heat treated SCFSOS - 300 Series Stainless steel SCFSOA - 7075-T6 Aluminium Blind thread: SCFBSO - Carbon steel, heat treated SCFBSOS - 300 Series Stainless steel SCFBSOA - 7075-T6 Aluminium Finish: Through thread: SCFSO - Zinc, spec. ASTM B633-85 SCFSOS - Passivated (QQ-P-35) SCFSOA - None Blind thread: SCFBSO - Zinc, spec. ASTM B633-85 SCFBSOS - Passivated (QQ-P-35) SCFBSOA - None
Description
Self-clinching Standoffs can be used in materials as thin as 1.0mm and act as a spacer or pillar whilst providing a strong thread. Material: Through thread: SCFSO - Carbon steel, heat treated SCFSOS - 300 Series Stainless steel SCFSOA - 7075-T6 Aluminium Blind thread: SCFBSO - Carbon steel, heat treated SCFBSOS - 300 Series Stainless steel SCFBSOA - 7075-T6 Aluminium Finish: Through thread: SCFSO - Zinc, spec. ASTM B633-85 SCFSOS - Passivated (QQ-P-35) SCFSOA - None Blind thread: SCFBSO - Zinc, spec. ASTM B633-85 SCFBSOS - Passivated (QQ-P-35) SCFBSOA - None

Suppliers

Company
Product
Description
Supplier Links
Self Clinch Standoffs (Metric) - Self Clinch Standoffs (Metric) - TFC Ltd.
Heathfield, United Kingdom
Self Clinch Standoffs (Metric)
Self Clinch Standoffs (Metric)
Self Clinch Standoffs (Metric) Self Clinch Standoffs (Metric)
Self-clinching Standoffs can be used in materials as thin as 1.0mm and act as a spacer or pillar whilst providing a strong thread. Material: Through thread: SCFSO - Carbon steel, heat treated SCFSOS - 300 Series Stainless steel SCFSOA - 7075-T6 Aluminium Blind thread: SCFBSO - Carbon steel, heat treated SCFBSOS - 300 Series Stainless steel SCFBSOA - 7075-T6 Aluminium Finish: Through thread: SCFSO - Zinc, spec. ASTM B633-85 SCFSOS - Passivated (QQ-P-35) SCFSOA - None Blind thread: SCFBSO - Zinc, spec. ASTM B633-85 SCFBSOS - Passivated (QQ-P-35) SCFBSOA - None

Self-clinching Standoffs can be used in materials as thin as 1.0mm and act as a spacer or pillar whilst providing a strong thread.
Material:

Through thread:
SCFSO - Carbon steel, heat treated
SCFSOS - 300 Series Stainless steel
SCFSOA - 7075-T6 Aluminium

Blind thread:
SCFBSO - Carbon steel, heat treated
SCFBSOS - 300 Series Stainless steel
SCFBSOA - 7075-T6 Aluminium


Finish:

Through thread:
SCFSO - Zinc, spec. ASTM B633-85
SCFSOS - Passivated (QQ-P-35)
SCFSOA - None

Blind thread:
SCFBSO - Zinc, spec. ASTM B633-85
SCFBSOS - Passivated (QQ-P-35)
SCFBSOA - None

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number Self Clinch Standoffs (Metric)
Product Name Self Clinch Standoffs (Metric)
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details