TFC Ltd. Standoffs, Spring-Top Aluminium Standoffs, Spring-Top Aluminium

Description
SCFSSA, SCFSSS & SCFSSC Spring-top standoffs are designed for permanent installation into sheet metal by pressing into a prepared hole. The spring action post provides quick attachment and removal with a simple snap eliminating the problems associated with loose hardware. Material: SCFSSA - Aluminium 7075-T6 SCFSSS - Carbon steel SCFSSC - 400 Series Stainless steel Finish: SCFSSA - Plain SCFSSS - Zinc (ASTM B633-85) Clear SCFSSC - Passivated Use in: SCFSSA - Cold-rolled steel HRB-50 SCFSSS - Cold-rolled steel HRB-60 SCFSSC - Cold-rolled steel HRB-70
Description
SCFSSA, SCFSSS & SCFSSC Spring-top standoffs are designed for permanent installation into sheet metal by pressing into a prepared hole. The spring action post provides quick attachment and removal with a simple snap eliminating the problems associated with loose hardware. Material: SCFSSA - Aluminium 7075-T6 SCFSSS - Carbon steel SCFSSC - 400 Series Stainless steel Finish: SCFSSA - Plain SCFSSS - Zinc (ASTM B633-85) Clear SCFSSC - Passivated Use in: SCFSSA - Cold-rolled steel HRB-50 SCFSSS - Cold-rolled steel HRB-60 SCFSSC - Cold-rolled steel HRB-70

Suppliers

Company
Product
Description
Supplier Links
Standoffs, Spring-Top Aluminium - Standoffs, Spring-Top Aluminium - TFC Ltd.
Heathfield, United Kingdom
Standoffs, Spring-Top Aluminium
Standoffs, Spring-Top Aluminium
Standoffs, Spring-Top Aluminium Standoffs, Spring-Top Aluminium
SCFSSA, SCFSSS & SCFSSC Spring-top standoffs are designed for permanent installation into sheet metal by pressing into a prepared hole. The spring action post provides quick attachment and removal with a simple snap eliminating the problems associated with loose hardware. Material: SCFSSA - Aluminium 7075-T6 SCFSSS - Carbon steel SCFSSC - 400 Series Stainless steel Finish: SCFSSA - Plain SCFSSS - Zinc (ASTM B633-85) Clear SCFSSC - Passivated Use in: SCFSSA - Cold-rolled steel HRB-50 SCFSSS - Cold-rolled steel HRB-60 SCFSSC - Cold-rolled steel HRB-70

SCFSSA, SCFSSS & SCFSSC Spring-top standoffs are designed for permanent installation into sheet metal by pressing into a prepared hole. The spring action post provides quick attachment and removal with a simple snap eliminating the problems associated with loose hardware.
Material:

SCFSSA - Aluminium 7075-T6
SCFSSS - Carbon steel
SCFSSC - 400 Series Stainless steel


Finish:

SCFSSA - Plain
SCFSSS - Zinc (ASTM B633-85) Clear
SCFSSC - Passivated


Use in:

SCFSSA - Cold-rolled steel HRB-50
SCFSSS - Cold-rolled steel HRB-60
SCFSSC - Cold-rolled steel HRB-70

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number Standoffs, Spring-Top Aluminium
Product Name Standoffs, Spring-Top Aluminium
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 304158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
3/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details