TFC Ltd. Spacer Support - Type 6 Spacer Support - Type 6

Description
Easily inserted from underside of the chassis Capped end provides neat, low profile finish Spacer height 4.5–16mm Positive locking into chassis Non corrosive Non conductive Material: Nylon 66 (UL) Colour: Natural
Description
Easily inserted from underside of the chassis Capped end provides neat, low profile finish Spacer height 4.5–16mm Positive locking into chassis Non corrosive Non conductive Material: Nylon 66 (UL) Colour: Natural

Suppliers

Company
Product
Description
Supplier Links
Spacer Support - Type 6 - Spacer Support - Type 6 - TFC Ltd.
Heathfield, United Kingdom
Spacer Support - Type 6
Spacer Support - Type 6
Spacer Support - Type 6 Spacer Support - Type 6
Easily inserted from underside of the chassis Capped end provides neat, low profile finish Spacer height 4.5–16mm Positive locking into chassis Non corrosive Non conductive Material: Nylon 66 (UL) Colour: Natural
  • Easily inserted from underside of the chassis
  • Capped end provides neat, low profile finish
  • Spacer height 4.5–16mm
  • Positive locking into chassis
  • Non corrosive
  • Non conductive

Material:

Nylon 66 (UL)


Colour:

Natural

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number Spacer Support - Type 6
Product Name Spacer Support - Type 6
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
Standoffs - 1613564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details