TFC Ltd. Spacer Support - Type 5 Spacer Support - Type 5

Description
Easily inserted through the chassis Capped end provides neat, low profile finish Spacer height 3.5–24mm Positive locking into PCB and chassis Non corrosive Non conductive Material: Nylon 66 (UL) Colour: Natural, Black
Description
Easily inserted through the chassis Capped end provides neat, low profile finish Spacer height 3.5–24mm Positive locking into PCB and chassis Non corrosive Non conductive Material: Nylon 66 (UL) Colour: Natural, Black

Suppliers

Company
Product
Description
Supplier Links
Spacer Support - Type 5 - Spacer Support - Type 5 - TFC Ltd.
Heathfield, United Kingdom
Spacer Support - Type 5
Spacer Support - Type 5
Spacer Support - Type 5 Spacer Support - Type 5
Easily inserted through the chassis Capped end provides neat, low profile finish Spacer height 3.5–24mm Positive locking into PCB and chassis Non corrosive Non conductive Material: Nylon 66 (UL) Colour: Natural, Black
  • Easily inserted through the chassis
  • Capped end provides neat, low profile finish
  • Spacer height 3.5–24mm
  • Positive locking into PCB and chassis
  • Non corrosive
  • Non conductive

Material:

Nylon 66 (UL)


Colour:

Natural, Black

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number Spacer Support - Type 5
Product Name Spacer Support - Type 5
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Hexagonal Spacer With #8-32 Thread, Made From Aluminum Alloy - A 9A43-E83232A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
1/4 Hex Female Standoff - 2213 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details
Standoffs - 2240449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2165 inch (5.5 mm)
View Details