TFC Ltd. Spacer Support - Type 3 Spacer Support - Type 3

Description
Provides accurate spacing between two PCB’s Spacer height 5–16mm Positive locking into PCB’s 4.0mm ø hole in both boards Non corrosive Non conductive Material: Nylon 66 (UL) Colour: Natural
Description
Provides accurate spacing between two PCB’s Spacer height 5–16mm Positive locking into PCB’s 4.0mm ø hole in both boards Non corrosive Non conductive Material: Nylon 66 (UL) Colour: Natural

Suppliers

Company
Product
Description
Supplier Links
Spacer Support - Type 3 - Spacer Support - Type 3 - TFC Ltd.
Heathfield, United Kingdom
Spacer Support - Type 3
Spacer Support - Type 3
Spacer Support - Type 3 Spacer Support - Type 3
Provides accurate spacing between two PCB’s Spacer height 5–16mm Positive locking into PCB’s 4.0mm ø hole in both boards Non corrosive Non conductive Material: Nylon 66 (UL) Colour: Natural
  • Provides accurate spacing between two PCB’s
  • Spacer height 5–16mm
  • Positive locking into PCB’s
  • 4.0mm Ø hole in both boards
  • Non corrosive
  • Non conductive

Material:

Nylon 66 (UL)


Colour:

Natural

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number Spacer Support - Type 3
Product Name Spacer Support - Type 3
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details