TFC Ltd. Spacer Support - Type 1 Spacer Support - Type 1

Description
Wide ribbed wings provide extra stability Provides accurate spacing between PCB and chassis Spacer height 5–16mm Positive locking into chassis Tension barb allows PCB to be easily removed Non corrosive Non conductive Material: Nylon 66 (UL) Colour: Natural
Description
Wide ribbed wings provide extra stability Provides accurate spacing between PCB and chassis Spacer height 5–16mm Positive locking into chassis Tension barb allows PCB to be easily removed Non corrosive Non conductive Material: Nylon 66 (UL) Colour: Natural

Suppliers

Company
Product
Description
Supplier Links
Spacer Support - Type 1 - Spacer Support - Type 1 - TFC Ltd.
Heathfield, United Kingdom
Spacer Support - Type 1
Spacer Support - Type 1
Spacer Support - Type 1 Spacer Support - Type 1
Wide ribbed wings provide extra stability Provides accurate spacing between PCB and chassis Spacer height 5–16mm Positive locking into chassis Tension barb allows PCB to be easily removed Non corrosive Non conductive Material: Nylon 66 (UL) Colour: Natural
  • Wide ribbed wings provide extra stability
  • Provides accurate spacing between PCB and chassis
  • Spacer height 5–16mm
  • Positive locking into chassis
  • Tension barb allows PCB to be easily removed
  • Non corrosive
  • Non conductive

Material:

Nylon 66 (UL)


Colour:

Natural

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number Spacer Support - Type 1
Product Name Spacer Support - Type 1
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

0.156
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details