Knight Optical (UK) Ltd Datasheets for Optical Windows

Optical windows are used to isolate different physical environments while allowing light to pass relatively unimpeded.
Optical Windows: Learn more

Page: 1 2
Product Name Notes
A dome is an optical window composed of two parallel curved surfaces. Domes are commonly used in defence applications and often in extreme environments such as submersible ROVs. For this...
B270 or equivalent windows are cost-effective medium performance windows. B270 or equivalent glass works efficiently from 320nm though to 2600nm with an average transmission of 90% from 400nm to 2000nm...
Barium Fluoride (BaF₂) is a crystalline compound of barium and fluoride used in optical applications in the NIR, VIS and MWIR spectrums. Barium Fluoride is resistant to high energy radiation,...
Calcium Fluoride (CaF₂) is commonly used for optics looking at the IR and UV spectrums and has a very low change in refractive index with wavelength. It shares similar optical...
Germanium (Ge) is a relatively hard, high-density, IR transmitting material that blocks UV and VIS wavelengths but allows IR from 2µm. Germanium has the highest refractive index of commonly available...
Knight Optical's stock range of Infrared fused quartz windows are made from JGS3 material. The IR fused quartz is manufactured by the fusion of naturally occurring crystal quartz in an...
Knight Optical's stock range of UV fused silica windows are made from Corning 7980 grade 2G or equivilent of Spectrosil B. UV grade fused silica windows have excellent UV transmission...
Magnesium Fluoride (MgF2) is a colourless, hard and durable material and is birefringent. The material's durability and resistance to mechanical and thermal shock enable it to be used...
Potassium Bromide (KBr) is a crystalline compound of potassium and bromide with a rock-salt type structure. It is used in optical applications in the UV, Visible, MWIR, and LWIR waveband...
Quartz (SiO2) is a birefringent material commonly used in the manufacture of polarizers (such as wave plates) and windows. The material’s birefringent properties mean it has two refractive...
Quartz material is stronger than glass, can be used at temperatures up to 1050°C and has a high average transmission of over 80% from 260nm to 2500nm. Quartz windows are...
Sapphire (Al2O3) is one of the hardest minerals and optical materials available for use in the range from UV up to about 5µm. Sapphire is birefringent and if its use...
Sapphire (Al2O3) is one of the hardest minerals and optical materials available for use in the range from UV up to 5µm. Sapphire is birefringent and...
Silicon (Si) is one of the hardest minerals and optical materials available for use in the NIR (1µm) to about 6µm. Optical quality Silicon is usually doped (5 to 40...
Sodium Chloride (NaCl), commonly known as rock salt, is a soft, highly soluble and hydroscopic material. It transmits over a broad wavelength range of about 0.25 to 16μm and is...
These BBAR coated B270 telecom windows are coated for use in the 1050-1700nm region. Our coating achieves less than 0.5% reflection in the telecoms band and 0.09% reflection at 1550nm.
These precision grade BK7 or equivalent windows are used to seal optical enclosures especially suited to low power laser applications. Our stock range of ¼ wave BK7 or equivalent windows...
We offer two grades of stock borosilicate or equivalent windows. Our standard windows are cut from float sheet material and our polished grade is then further polished to better flatness...
White float windows are cost effective medium performance windows and acceptable in a host of scientific instrument applications. They are cut from large sheets that are relatively flat and parallel...
Zinc Selenide is used in the form of optical windows in FLIR (Forward Looking Infrared) systems, as meniscus, spherical or cylindrical lenses and as resonator windows in CO2 lasers.

Next >>