Knight Optical (UK) Ltd UVFS Window 50x50x2.5mmthk Uncoated WHF5053

Description
Knight Optical's stock range of UV fused silica windows are made from Corning 7980 grade 2G or equivilent of Spectrosil B. UV grade fused silica windows have excellent UV transmission working efficiently at 175nm. Making them ideal for spectroscopic instruments in the UV. These UV fused silica windows also have excellent chemical stability, can be used up to 1050°C and are virtually free from fluorescence. Our stock windows are flat and parallel with good quality surfaces making them ideal for demanding scientific instrument applications. Stock windows can be edged down or re-shaped for custom fused silica parts at short notice and we can offer them both uncoated or with AR coating for 248nm-400nm.
Datasheet
Description
Knight Optical's stock range of UV fused silica windows are made from Corning 7980 grade 2G or equivilent of Spectrosil B. UV grade fused silica windows have excellent UV transmission working efficiently at 175nm. Making them ideal for spectroscopic instruments in the UV. These UV fused silica windows also have excellent chemical stability, can be used up to 1050°C and are virtually free from fluorescence. Our stock windows are flat and parallel with good quality surfaces making them ideal for demanding scientific instrument applications. Stock windows can be edged down or re-shaped for custom fused silica parts at short notice and we can offer them both uncoated or with AR coating for 248nm-400nm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UVFS Window 50x50x2.5mmthk Uncoated - WHF5053 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
UVFS Window 50x50x2.5mmthk Uncoated
WHF5053
UVFS Window 50x50x2.5mmthk Uncoated WHF5053
Knight Optical's stock range of UV fused silica windows are made from Corning 7980 grade 2G or equivilent of Spectrosil B. UV grade fused silica windows have excellent UV transmission working efficiently at 175nm. Making them ideal for spectroscopic instruments in the UV. These UV fused silica windows also have excellent chemical stability, can be used up to 1050°C and are virtually free from fluorescence. Our stock windows are flat and parallel with good quality surfaces making them ideal for demanding scientific instrument applications. Stock windows can be edged down or re-shaped for custom fused silica parts at short notice and we can offer them both uncoated or with AR coating for 248nm-400nm.

Knight Optical's stock range of UV fused silica windows are made from Corning 7980 grade 2G or equivilent of Spectrosil B. UV grade fused silica windows have excellent UV transmission working efficiently at 175nm. Making them ideal for spectroscopic instruments in the UV.

These UV fused silica windows also have excellent chemical stability, can be used up to 1050°C and are virtually free from fluorescence. Our stock windows are flat and parallel with good quality surfaces making them ideal for demanding scientific instrument applications. Stock windows can be edged down or re-shaped for custom fused silica parts at short notice and we can offer them both uncoated or with AR coating for 248nm-400nm.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Windows
Product Number WHF5053
Product Name UVFS Window 50x50x2.5mmthk Uncoated
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Windows - UV Fused Silica Windows - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating (optional feature)
View Details
Optical Window, High Power, Laser Line, 12.5 mm Diameter, 532 nm - 05QW20-2 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Excimer Grade UV Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 532 nm
View Details
Low Iron Glass -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Window Material Low Iron Glass
Parallelism or Wedge Angle 180 arcmin
Surface Quality 80-50 Scratch / Dig
View Details