Knight Optical (UK) Ltd Datasheets for UV and Visible Spectrometers
UV and visible spectrometers measure the amount of ultraviolet (UV) and visible light transmitted or absorbed by a sample placed in the spectrometer.
UV and Visible Spectrometers: Learn more
| Product Name | Notes |
|---|---|
| Knight Opitcal's Blueshift UV I fiber optically coupled mini spectrometer are designed for high performance measurements of the UV spectrum between 0.2-0.6μm. The system uses a highly sensitive CCD detector... | |
| Knight Optical is pleased to offer our range of Raman mini spectrometers for quick identification of a variety of liquid, solid or powder samples. Our Raman spectrometers feature enhanced CCD... | |
| Knight Optical’s Knight Multisystem range of dual spectrometer systems combine two instruments to create an extended operating range that would be unachievable with a single spectrometer. By combining a 2048... | |
| Knight Optical’s range of High Resolution mini spectrometers are designed for applications where even the high accuracy of our other ranges is not enough. Bought as an upgrade for our... | |
| Knight Optical's Nebula VIS fiber optically coupled mini spectrometer is designed for high performance measurements of the VIS spectrum between 0.35-1.15nm. The system uses a highly sensitive CCD detector with... | |
| Knight Optical's Redshift NIR I high performance mini spectrometer is designed to cover the NIR wavelength range from 0.9-1.7μm. Boasting an InGaAs (indium gallium arsenide) detector with a high quality... | |
| Knight Optical's Shooting Star C mini spectrometer is a research grade system with a concave grating offering high performance for spectral applications in the UV/VIS between 190-850nm. The 40mm concave... | |
| The Knight Optical Supernova spectrometer is a research grade, multi-purpose system for a broad range of spectral applications. The Supernova is designed for maximum operating efficiency over a wide UVN... |