Knight Optical (UK) Ltd Potassium Bromide (KBr) Window 25mmdia x 5mmthk WKB2505

Description
Potassium Bromide (KBr) is a crystalline compound of potassium and bromide with a rock-salt type structure. It is used in optical applications in the UV, Visible, MWIR, and LWIR waveband regions. KBr has a melting point of 730°C and must be used in a moisture-free environment as the polished surfaces degrade in a moist atmosphere. The IR grade of Potassium Bromide (KBr) can be used as the windows for Fourier Transform Infra-Red (FTIR) spectroscopy. The wavelength extends from 0.23 to 25µm with a high value of transmission. This transmission averages about 90% from 0.3 to 20µm. Knight Optical supply quality custom-made infrared optics using Potassium Bromide to your specification. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Please contact our multilingual technical sales team and discover how Knight Optical’s high quality AMTIR optical components and service can improve your instrumentation and supply chain experience.
Datasheet
Description
Potassium Bromide (KBr) is a crystalline compound of potassium and bromide with a rock-salt type structure. It is used in optical applications in the UV, Visible, MWIR, and LWIR waveband regions. KBr has a melting point of 730°C and must be used in a moisture-free environment as the polished surfaces degrade in a moist atmosphere. The IR grade of Potassium Bromide (KBr) can be used as the windows for Fourier Transform Infra-Red (FTIR) spectroscopy. The wavelength extends from 0.23 to 25µm with a high value of transmission. This transmission averages about 90% from 0.3 to 20µm. Knight Optical supply quality custom-made infrared optics using Potassium Bromide to your specification. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Please contact our multilingual technical sales team and discover how Knight Optical’s high quality AMTIR optical components and service can improve your instrumentation and supply chain experience.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potassium Bromide (KBr) Window 25mmdia x 5mmthk - WKB2505 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Potassium Bromide (KBr) Window 25mmdia x 5mmthk
WKB2505
Potassium Bromide (KBr) Window 25mmdia x 5mmthk WKB2505
Potassium Bromide (KBr) is a crystalline compound of potassium and bromide with a rock-salt type structure. It is used in optical applications in the UV, Visible, MWIR, and LWIR waveband regions. KBr has a melting point of 730°C and must be used in a moisture-free environment as the polished surfaces degrade in a moist atmosphere. The IR grade of Potassium Bromide (KBr) can be used as the windows for Fourier Transform Infra-Red (FTIR) spectroscopy. The wavelength extends from 0.23 to 25µm with a high value of transmission. This transmission averages about 90% from 0.3 to 20µm. Knight Optical supply quality custom-made infrared optics using Potassium Bromide to your specification. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Please contact our multilingual technical sales team and discover how Knight Optical’s high quality AMTIR optical components and service can improve your instrumentation and supply chain experience.

Potassium Bromide (KBr) is a crystalline compound of potassium and bromide with a rock-salt type structure. It is used in optical applications in the UV, Visible, MWIR, and LWIR waveband regions. KBr has a melting point of 730°C and must be used in a moisture-free environment as the polished surfaces degrade in a moist atmosphere.

The IR grade of Potassium Bromide (KBr) can be used as the windows for Fourier Transform Infra-Red (FTIR) spectroscopy. The wavelength extends from 0.23 to 25µm with a high value of transmission. This transmission averages about 90% from 0.3 to 20µm.

Knight Optical supply quality custom-made infrared optics using Potassium Bromide to your specification. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards.

Please contact our multilingual technical sales team and discover how Knight Optical’s high quality AMTIR optical components and service can improve your instrumentation and supply chain experience.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Windows
Product Number WKB2505
Product Name Potassium Bromide (KBr) Window 25mmdia x 5mmthk
Window Material Potassium Bromide
Unlock Full Specs
to access all available technical data

Similar Products

Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Square Windows - WINS-254-063-BK7 - CASTECH, Inc.
Specs
Window Type Plane
Window Material BK7 Glass
Window Shape Square
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Window, Calcium Fluoride, 25.4 mm Dia., 2.0 mm thick, Uncoated - 10CF20 - Newport MKS
Specs
Window Material Calcium Fluoride; IR Grade Calcium Fluoride
Windows Features No Coating
Coating Material Uncoated
View Details