Knight Optical (UK) Ltd Borosilicate Window Float Grade 25mmdia x 1.1mthk Uncoated WGP2500

Description
We offer two grades of stock borosilicate or equivalent windows. Our standard windows are cut from float sheet material and our polished grade is then further polished to better flatness and surface quality. These borosilicate or equivalent windows listed here are made from low expansion borosilicate or equivalent glass. Borosilicate has excellent transmission over the visible and NIR wavelengths working from 310nm to 2700nm. The surface quality is not as high as the BK7 versions. Low-expansion windows are very useful in applications where they are exposed to the elements as borosilicate has excellent chemical and thermal-shock resistance and has a maximum working temperature of 500°C. Examples include use in high powered light source applications and they are an excellent choice for cold and hot mirror substrates. Borosilicate or equivalent windows can also be a good substrate for optical flats as it has low expansion properties and therefore maintains its flatness in different environmental conditions. Our stock windows are available to buy directly from this site, and we also offer an extensive custom window capability for unique shapes and sizes. For more information on our custom windows please contact our technical sales team.
Datasheet
Description
We offer two grades of stock borosilicate or equivalent windows. Our standard windows are cut from float sheet material and our polished grade is then further polished to better flatness and surface quality. These borosilicate or equivalent windows listed here are made from low expansion borosilicate or equivalent glass. Borosilicate has excellent transmission over the visible and NIR wavelengths working from 310nm to 2700nm. The surface quality is not as high as the BK7 versions. Low-expansion windows are very useful in applications where they are exposed to the elements as borosilicate has excellent chemical and thermal-shock resistance and has a maximum working temperature of 500°C. Examples include use in high powered light source applications and they are an excellent choice for cold and hot mirror substrates. Borosilicate or equivalent windows can also be a good substrate for optical flats as it has low expansion properties and therefore maintains its flatness in different environmental conditions. Our stock windows are available to buy directly from this site, and we also offer an extensive custom window capability for unique shapes and sizes. For more information on our custom windows please contact our technical sales team.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Borosilicate Window Float Grade 25mmdia x 1.1mthk Uncoated - WGP2500 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Borosilicate Window Float Grade 25mmdia x 1.1mthk Uncoated
WGP2500
Borosilicate Window Float Grade 25mmdia x 1.1mthk Uncoated WGP2500
We offer two grades of stock borosilicate or equivalent windows. Our standard windows are cut from float sheet material and our polished grade is then further polished to better flatness and surface quality. These borosilicate or equivalent windows listed here are made from low expansion borosilicate or equivalent glass. Borosilicate has excellent transmission over the visible and NIR wavelengths working from 310nm to 2700nm. The surface quality is not as high as the BK7 versions. Low-expansion windows are very useful in applications where they are exposed to the elements as borosilicate has excellent chemical and thermal-shock resistance and has a maximum working temperature of 500°C. Examples include use in high powered light source applications and they are an excellent choice for cold and hot mirror substrates. Borosilicate or equivalent windows can also be a good substrate for optical flats as it has low expansion properties and therefore maintains its flatness in different environmental conditions. Our stock windows are available to buy directly from this site, and we also offer an extensive custom window capability for unique shapes and sizes. For more information on our custom windows please contact our technical sales team.

We offer two grades of stock borosilicate or equivalent windows. Our standard windows are cut from float sheet material and our polished grade is then further polished to better flatness and surface quality.
These borosilicate or equivalent windows listed here are made from low expansion borosilicate or equivalent glass. Borosilicate has excellent transmission over the visible and NIR wavelengths working from 310nm to 2700nm. The surface quality is not as high as the BK7 versions.

Low-expansion windows are very useful in applications where they are exposed to the elements as borosilicate has excellent chemical and thermal-shock resistance and has a maximum working temperature of 500°C. Examples include use in high powered light source applications and they are an excellent choice for cold and hot mirror substrates. Borosilicate or equivalent windows can also be a good substrate for optical flats as it has low expansion properties and therefore maintains its flatness in different environmental conditions.

Our stock windows are available to buy directly from this site, and we also offer an extensive custom window capability for unique shapes and sizes. For more information on our custom windows please contact our technical sales team.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Windows
Product Number WGP2500
Product Name Borosilicate Window Float Grade 25mmdia x 1.1mthk Uncoated
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Parallel Optical Window, UV Fused Silica, 12.5 mm, λ/10, 425-675 nm, 2 mm - FSW19AR.14 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 425-675 nm
View Details
Thin Fused Silica Glass Sheet -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
Surface Flatness λ/10
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details