Knight Optical (UK) Ltd B270 Toughened Window 91.50mmdia x 4mmthk Uncoated WFT9104

Description
B270 or equivalent windows are cost-effective medium performance windows. B270 or equivalent glass works efficiently from 320nm though to 2600nm with an average transmission of 90% from 400nm to 2000nm B270 or equivalent glass is a sheet material that is relatively flat. It comes as manageable sheet sizes of 258x406mm in a large range of standard thicknesses. As B270 or equivalent material comes in standard thickness it is ideal for cost-effective scientific window applications as BK7 or equivalent requires sawing and polishing processes that add to costs. Please view standard available thicknesses in “stock available” tab below. B270 or equivalent windows are excellent for use in standard window applications such as protecting visible CCTV camera or windows control panels. They are also an excellent substrate for optical mirrors and beamsplitters from Visible through to NIR types. The glass surfaces can be machined to special shapes and surfaces can be ground to create a diffused finish. Surfaces can also be etched with screen printing designs. B270 or equivalent is also an excellent substrate for making tempered or toughened windows for increased strength and high-temperature applications. B270 or equivalent windows can be anti-reflective coated where small residual reflection is required.
Datasheet
Description
B270 or equivalent windows are cost-effective medium performance windows. B270 or equivalent glass works efficiently from 320nm though to 2600nm with an average transmission of 90% from 400nm to 2000nm B270 or equivalent glass is a sheet material that is relatively flat. It comes as manageable sheet sizes of 258x406mm in a large range of standard thicknesses. As B270 or equivalent material comes in standard thickness it is ideal for cost-effective scientific window applications as BK7 or equivalent requires sawing and polishing processes that add to costs. Please view standard available thicknesses in “stock available” tab below. B270 or equivalent windows are excellent for use in standard window applications such as protecting visible CCTV camera or windows control panels. They are also an excellent substrate for optical mirrors and beamsplitters from Visible through to NIR types. The glass surfaces can be machined to special shapes and surfaces can be ground to create a diffused finish. Surfaces can also be etched with screen printing designs. B270 or equivalent is also an excellent substrate for making tempered or toughened windows for increased strength and high-temperature applications. B270 or equivalent windows can be anti-reflective coated where small residual reflection is required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
B270 Toughened Window 91.50mmdia x 4mmthk Uncoated - WFT9104 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
B270 Toughened Window 91.50mmdia x 4mmthk Uncoated
WFT9104
B270 Toughened Window 91.50mmdia x 4mmthk Uncoated WFT9104
B270 or equivalent windows are cost-effective medium performance windows. B270 or equivalent glass works efficiently from 320nm though to 2600nm with an average transmission of 90% from 400nm to 2000nm B270 or equivalent glass is a sheet material that is relatively flat. It comes as manageable sheet sizes of 258x406mm in a large range of standard thicknesses. As B270 or equivalent material comes in standard thickness it is ideal for cost-effective scientific window applications as BK7 or equivalent requires sawing and polishing processes that add to costs. Please view standard available thicknesses in “stock available” tab below. B270 or equivalent windows are excellent for use in standard window applications such as protecting visible CCTV camera or windows control panels. They are also an excellent substrate for optical mirrors and beamsplitters from Visible through to NIR types. The glass surfaces can be machined to special shapes and surfaces can be ground to create a diffused finish. Surfaces can also be etched with screen printing designs. B270 or equivalent is also an excellent substrate for making tempered or toughened windows for increased strength and high-temperature applications. B270 or equivalent windows can be anti-reflective coated where small residual reflection is required.

B270 or equivalent windows are cost-effective medium performance windows. B270 or equivalent glass works efficiently from 320nm though to 2600nm with an average transmission of 90% from 400nm to 2000nm

B270 or equivalent glass is a sheet material that is relatively flat. It comes as manageable sheet sizes of 258x406mm in a large range of standard thicknesses. As B270 or equivalent material comes in standard thickness it is ideal for cost-effective scientific window applications as BK7 or equivalent requires sawing and polishing processes that add to costs. Please view standard available thicknesses in “stock available” tab below.

B270 or equivalent windows are excellent for use in standard window applications such as protecting visible CCTV camera or windows control panels. They are also an excellent substrate for optical mirrors and beamsplitters from Visible through to NIR types.

The glass surfaces can be machined to special shapes and surfaces can be ground to create a diffused finish. Surfaces can also be etched with screen printing designs. B270 or equivalent is also an excellent substrate for making tempered or toughened windows for increased strength and high-temperature applications.

B270 or equivalent windows can be anti-reflective coated where small residual reflection is required.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Windows
Product Number WFT9104
Product Name B270 Toughened Window 91.50mmdia x 4mmthk Uncoated
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Rectangular Windows - WINR-508-254-100-UVFS - CASTECH, Inc.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Window Shape Rectangular
View Details
Optical Window, High Power Laser Line, 25.0 mm Diameter, 532 nm - 10QW20-2 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Excimer Grade UV Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 532 nm
View Details