Knight Optical (UK) Ltd BK7 or equivalent Window 22.95mmdia x 1.5mthk Single layer MgF2 AR R.avg<0.2%@550nm WQK2600

Description
These precision grade BK7 or equivalent windows are used to seal optical enclosures especially suited to low power laser applications. Our stock range of ¼ wave BK7 or equivalent windows are uncoated and also AR coated both faces with extended BBAR for visible and NIR applications (450-900nm) We are also soon to introduce a range that offers increased performance in the telecom region of 1100-1700nm. Our stock BK7 or equivalent windows can also be AR coated for other wavelengths, beamsplitter coated or mirror coated to meet your bespoke custom requirements. These BK7 or equivalent windows have very parallel faces so will introduce minimal beam deviation. Flatness and surface quality is also tightly controlled. Stock BK7 or equivalent plates can be edged down to smaller diameters and custom sizes at short notice, please speak to our sales team.
Datasheet
Description
These precision grade BK7 or equivalent windows are used to seal optical enclosures especially suited to low power laser applications. Our stock range of ¼ wave BK7 or equivalent windows are uncoated and also AR coated both faces with extended BBAR for visible and NIR applications (450-900nm) We are also soon to introduce a range that offers increased performance in the telecom region of 1100-1700nm. Our stock BK7 or equivalent windows can also be AR coated for other wavelengths, beamsplitter coated or mirror coated to meet your bespoke custom requirements. These BK7 or equivalent windows have very parallel faces so will introduce minimal beam deviation. Flatness and surface quality is also tightly controlled. Stock BK7 or equivalent plates can be edged down to smaller diameters and custom sizes at short notice, please speak to our sales team.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BK7 or equivalent Window 22.95mmdia x 1.5mthk Single layer MgF2 AR R.avg<0.2%@550nm - WQK2600 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
BK7 or equivalent Window 22.95mmdia x 1.5mthk Single layer MgF2 AR R.avg<0.2%@550nm
WQK2600
BK7 or equivalent Window 22.95mmdia x 1.5mthk Single layer MgF2 AR R.avg<0.2%@550nm WQK2600
These precision grade BK7 or equivalent windows are used to seal optical enclosures especially suited to low power laser applications. Our stock range of ¼ wave BK7 or equivalent windows are uncoated and also AR coated both faces with extended BBAR for visible and NIR applications (450-900nm) We are also soon to introduce a range that offers increased performance in the telecom region of 1100-1700nm. Our stock BK7 or equivalent windows can also be AR coated for other wavelengths, beamsplitter coated or mirror coated to meet your bespoke custom requirements. These BK7 or equivalent windows have very parallel faces so will introduce minimal beam deviation. Flatness and surface quality is also tightly controlled. Stock BK7 or equivalent plates can be edged down to smaller diameters and custom sizes at short notice, please speak to our sales team.

These precision grade BK7 or equivalent windows are used to seal optical enclosures especially suited to low power laser applications. Our stock range of ¼ wave BK7 or equivalent windows are uncoated and also AR coated both faces with extended BBAR for visible and NIR applications (450-900nm) We are also soon to introduce a range that offers increased performance in the telecom region of 1100-1700nm. Our stock BK7 or equivalent windows can also be AR coated for other wavelengths, beamsplitter coated or mirror coated to meet your bespoke custom requirements.

These BK7 or equivalent windows have very parallel faces so will introduce minimal beam deviation. Flatness and surface quality is also tightly controlled. Stock BK7 or equivalent plates can be edged down to smaller diameters and custom sizes at short notice, please speak to our sales team.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Windows
Product Number WQK2600
Product Name BK7 or equivalent Window 22.95mmdia x 1.5mthk Single layer MgF2 AR R.avg<0.2%@550nm
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Window, High Power Laser Line, 50 mm Diameter, 266 nm - 20QW20-4 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Excimer Grade UV Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 266 nm
View Details
Optical Windows - BK7 Windows - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material BK7 Glass
Windows Features Anti-Reflection Coating (optional feature)
View Details
Single Crystalline CaF2 Windows -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Window Material Calcium Fluoride; CaF2
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
View Details