Knight Optical (UK) Ltd IR Quartz (JGS3) Window 75mmdia x 3mmthk WQF7500

Description
Knight Optical's stock range of Infrared fused quartz windows are made from JGS3 material. The IR fused quartz is manufactured by the fusion of naturally occurring crystal quartz in an electric vacuum furnace. This process results in a very low water content (OH) of less than 5 parts per million. These IR fused quartz windows have excellent transmission from 260nm thought to 3500nm and low bubble, striae and inclusion content. Stock windows can be edged down or re-shaped for custom Infrared fused quartz windows at short notice and we can offer them both uncoated or with AR coating for wavelength applications between the useful range of 260nm to 3500nm for increased transmission performance. A more expensive alternative to JGS3 material is Saint Gobain Quartz HS grade. If required for your application please contact our technical team who would be happy to provide a competitive quotation.
Datasheet
Description
Knight Optical's stock range of Infrared fused quartz windows are made from JGS3 material. The IR fused quartz is manufactured by the fusion of naturally occurring crystal quartz in an electric vacuum furnace. This process results in a very low water content (OH) of less than 5 parts per million. These IR fused quartz windows have excellent transmission from 260nm thought to 3500nm and low bubble, striae and inclusion content. Stock windows can be edged down or re-shaped for custom Infrared fused quartz windows at short notice and we can offer them both uncoated or with AR coating for wavelength applications between the useful range of 260nm to 3500nm for increased transmission performance. A more expensive alternative to JGS3 material is Saint Gobain Quartz HS grade. If required for your application please contact our technical team who would be happy to provide a competitive quotation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harrietsham, United Kingdom
IR Quartz (JGS3) Window 75mmdia x 3mmthk
WQF7500
IR Quartz (JGS3) Window 75mmdia x 3mmthk WQF7500
Knight Optical's stock range of Infrared fused quartz windows are made from JGS3 material. The IR fused quartz is manufactured by the fusion of naturally occurring crystal quartz in an electric vacuum furnace. This process results in a very low water content (OH) of less than 5 parts per million. These IR fused quartz windows have excellent transmission from 260nm thought to 3500nm and low bubble, striae and inclusion content. Stock windows can be edged down or re-shaped for custom Infrared fused quartz windows at short notice and we can offer them both uncoated or with AR coating for wavelength applications between the useful range of 260nm to 3500nm for increased transmission performance. A more expensive alternative to JGS3 material is Saint Gobain Quartz HS grade. If required for your application please contact our technical team who would be happy to provide a competitive quotation.

Knight Optical's stock range of Infrared fused quartz windows are made from JGS3 material. The IR fused quartz is manufactured by the fusion of naturally occurring crystal quartz in an electric vacuum furnace. This process results in a very low water content (OH) of less than 5 parts per million. These IR fused quartz windows have excellent transmission from 260nm thought to 3500nm and low bubble, striae and inclusion content.

Stock windows can be edged down or re-shaped for custom Infrared fused quartz windows at short notice and we can offer them both uncoated or with AR coating for wavelength applications between the useful range of 260nm to 3500nm for increased transmission performance. A more expensive alternative to JGS3 material is Saint Gobain Quartz HS grade. If required for your application please contact our technical team who would be happy to provide a competitive quotation.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Windows
Product Number WQF7500
Product Name IR Quartz (JGS3) Window 75mmdia x 3mmthk
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

AR Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 266 to 1064 nm (2660 to 10640 Å)
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating
View Details
1064nm YAG Laser BK7 Windows -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
Surface Flatness λ/10
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Parallel Optical Window, UV Fused Silica, 20.0 mm, λ/10, 250-450 nm - FSW14AR.10 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 250-450 nm
View Details