Knight Optical (UK) Ltd Borosilicate Window Optically Polished Grade 10mmdia x 2mthk Uncoated WHP1000

Description
We offer two grades of stock borosilicate or equivalent windows. Our standard windows are cut from float sheet material and our polished grade is then further polished to better flatness and surface quality. These borosilicate or equivalent windows listed here are made from low expansion borosilicate or equivalent glass. Borosilicate has excellent transmission over the visible and NIR wavelengths working from 310nm to 2700nm. The surface quality is not as high as the BK7 versions. Low-expansion windows are very useful in applications where they are exposed to the elements as borosilicate has excellent chemical and thermal-shock resistance and has a maximum working temperature of 500°C. Examples include use in high powered light source applications and they are an excellent choice for cold and hot mirror substrates. Borosilicate or equivalent windows can also be a good substrate for optical flats as it has low expansion properties and therefore maintains its flatness in different environmental conditions. Our stock windows are available to buy directly from this site, and we also offer an extensive custom window capability for unique shapes and sizes. For more information on our custom windows please contact our technical sales team.
Datasheet
Description
We offer two grades of stock borosilicate or equivalent windows. Our standard windows are cut from float sheet material and our polished grade is then further polished to better flatness and surface quality. These borosilicate or equivalent windows listed here are made from low expansion borosilicate or equivalent glass. Borosilicate has excellent transmission over the visible and NIR wavelengths working from 310nm to 2700nm. The surface quality is not as high as the BK7 versions. Low-expansion windows are very useful in applications where they are exposed to the elements as borosilicate has excellent chemical and thermal-shock resistance and has a maximum working temperature of 500°C. Examples include use in high powered light source applications and they are an excellent choice for cold and hot mirror substrates. Borosilicate or equivalent windows can also be a good substrate for optical flats as it has low expansion properties and therefore maintains its flatness in different environmental conditions. Our stock windows are available to buy directly from this site, and we also offer an extensive custom window capability for unique shapes and sizes. For more information on our custom windows please contact our technical sales team.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Borosilicate Window Optically Polished Grade 10mmdia x 2mthk Uncoated - WHP1000 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Borosilicate Window Optically Polished Grade 10mmdia x 2mthk Uncoated
WHP1000
Borosilicate Window Optically Polished Grade 10mmdia x 2mthk Uncoated WHP1000
We offer two grades of stock borosilicate or equivalent windows. Our standard windows are cut from float sheet material and our polished grade is then further polished to better flatness and surface quality. These borosilicate or equivalent windows listed here are made from low expansion borosilicate or equivalent glass. Borosilicate has excellent transmission over the visible and NIR wavelengths working from 310nm to 2700nm. The surface quality is not as high as the BK7 versions. Low-expansion windows are very useful in applications where they are exposed to the elements as borosilicate has excellent chemical and thermal-shock resistance and has a maximum working temperature of 500°C. Examples include use in high powered light source applications and they are an excellent choice for cold and hot mirror substrates. Borosilicate or equivalent windows can also be a good substrate for optical flats as it has low expansion properties and therefore maintains its flatness in different environmental conditions. Our stock windows are available to buy directly from this site, and we also offer an extensive custom window capability for unique shapes and sizes. For more information on our custom windows please contact our technical sales team.

We offer two grades of stock borosilicate or equivalent windows. Our standard windows are cut from float sheet material and our polished grade is then further polished to better flatness and surface quality.
These borosilicate or equivalent windows listed here are made from low expansion borosilicate or equivalent glass. Borosilicate has excellent transmission over the visible and NIR wavelengths working from 310nm to 2700nm. The surface quality is not as high as the BK7 versions.

Low-expansion windows are very useful in applications where they are exposed to the elements as borosilicate has excellent chemical and thermal-shock resistance and has a maximum working temperature of 500°C. Examples include use in high powered light source applications and they are an excellent choice for cold and hot mirror substrates. Borosilicate or equivalent windows can also be a good substrate for optical flats as it has low expansion properties and therefore maintains its flatness in different environmental conditions.

Our stock windows are available to buy directly from this site, and we also offer an extensive custom window capability for unique shapes and sizes. For more information on our custom windows please contact our technical sales team.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Windows
Product Number WHP1000
Product Name Borosilicate Window Optically Polished Grade 10mmdia x 2mthk Uncoated
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

AR Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 266 to 1064 nm (2660 to 10640 Å)
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating
View Details
Wedged Optical Window, Substrate, 50.8 mm, Fused Silica - 20Q20-NL - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features No Coating
Coating Material Uncoated
View Details
Optical Windows - UV Fused Silica Windows - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating (optional feature)
View Details
LiF Windows -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Window Material LiF
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
View Details