Knight Optical (UK) Ltd Calcium Fluoride Window (CaF2) 13mm diax 0.5mmthk WCF1305

Description
Calcium Fluoride (CaF₂) is commonly used for optics looking at the IR and UV spectrums and has a very low change in refractive index with wavelength. It shares similar optical properties with Barium Fluoride although it has a transmission that is 2.5µm less into the infra-red. Calcium Fluoride is however cheaper than Barium Fluoride as the optical grade occurs naturally as opposed to BaF2 being man made. Knight Optical supply a range of quality CaF₂ windows either from stock or bespoke custom made to your specification for a range of applications. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Stock windows are available in standard, UV or Raman grades, from 10mm diameter to 76x25mm rectangles. Stock can be edged and resized to our customer's individual applications at short notice. Contact our multilingual technical sales team and discover how Knight Optical’s high quality Calcium Fluoride windows and service can improve your instrumentation and supply chain experience.
Datasheet
Description
Calcium Fluoride (CaF₂) is commonly used for optics looking at the IR and UV spectrums and has a very low change in refractive index with wavelength. It shares similar optical properties with Barium Fluoride although it has a transmission that is 2.5µm less into the infra-red. Calcium Fluoride is however cheaper than Barium Fluoride as the optical grade occurs naturally as opposed to BaF2 being man made. Knight Optical supply a range of quality CaF₂ windows either from stock or bespoke custom made to your specification for a range of applications. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Stock windows are available in standard, UV or Raman grades, from 10mm diameter to 76x25mm rectangles. Stock can be edged and resized to our customer's individual applications at short notice. Contact our multilingual technical sales team and discover how Knight Optical’s high quality Calcium Fluoride windows and service can improve your instrumentation and supply chain experience.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Calcium Fluoride Window (CaF2) 13mm diax 0.5mmthk - WCF1305 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Calcium Fluoride Window (CaF2) 13mm diax 0.5mmthk
WCF1305
Calcium Fluoride Window (CaF2) 13mm diax 0.5mmthk WCF1305
Calcium Fluoride (CaF₂) is commonly used for optics looking at the IR and UV spectrums and has a very low change in refractive index with wavelength. It shares similar optical properties with Barium Fluoride although it has a transmission that is 2.5µm less into the infra-red. Calcium Fluoride is however cheaper than Barium Fluoride as the optical grade occurs naturally as opposed to BaF2 being man made. Knight Optical supply a range of quality CaF₂ windows either from stock or bespoke custom made to your specification for a range of applications. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Stock windows are available in standard, UV or Raman grades, from 10mm diameter to 76x25mm rectangles. Stock can be edged and resized to our customer's individual applications at short notice. Contact our multilingual technical sales team and discover how Knight Optical’s high quality Calcium Fluoride windows and service can improve your instrumentation and supply chain experience.

Calcium Fluoride (CaF₂) is commonly used for optics looking at the IR and UV spectrums and has a very low change in refractive index with wavelength. It shares similar optical properties with Barium Fluoride although it has a transmission that is 2.5µm less into the infra-red. Calcium Fluoride is however cheaper than Barium Fluoride as the optical grade occurs naturally as opposed to BaF2 being man made.

Knight Optical supply a range of quality CaF₂ windows either from stock or bespoke custom made to your specification for a range of applications. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Stock windows are available in standard, UV or Raman grades, from 10mm diameter to 76x25mm rectangles. Stock can be edged and resized to our customer's individual applications at short notice.
Contact our multilingual technical sales team and discover how Knight Optical’s high quality Calcium Fluoride windows and service can improve your instrumentation and supply chain experience.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Windows
Product Number WCF1305
Product Name Calcium Fluoride Window (CaF2) 13mm diax 0.5mmthk
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Corning Eagle XG -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Window Material Corning Eagle XG
Parallelism or Wedge Angle 180 arcmin
Surface Quality 80-50 Scratch / Dig
View Details
Optical Window, High Power, Laser Line, 12.5 mm Diameter, 266 nm - 05QW20-4 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Excimer Grade UV Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 266 nm
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details