Knight Optical (UK) Ltd Dome Window BK7 or equivalent 50mmdia x 2mmthk WDB0050

Description
A dome is an optical window composed of two parallel curved surfaces. Domes are commonly used in defence applications and often in extreme environments such as submersible ROVs. For this reason our domes offer both high transmission as well as durability. Other applications for our domes include visible-range domes for pyranometers and infrared-range domes for pyrgeometers, and as high pressure viewports in underwater cameras and submersibles. BK7 & UV grade fused silica domes are available directly from stock, and are used primarily in meteorology applications. BK7 offers excellent transmission from 300nm up to 2µm. BK7 is a relatively hard material, with excellent chemical durability. Our custom BK7 domes are practically free from bubbles and inclusions, making them perfect for high performance visible applications. Our UV fused silica domes are ideal for UVC sterilisation applications due to its high transmission down to 185nm.
Datasheet
Description
A dome is an optical window composed of two parallel curved surfaces. Domes are commonly used in defence applications and often in extreme environments such as submersible ROVs. For this reason our domes offer both high transmission as well as durability. Other applications for our domes include visible-range domes for pyranometers and infrared-range domes for pyrgeometers, and as high pressure viewports in underwater cameras and submersibles. BK7 & UV grade fused silica domes are available directly from stock, and are used primarily in meteorology applications. BK7 offers excellent transmission from 300nm up to 2µm. BK7 is a relatively hard material, with excellent chemical durability. Our custom BK7 domes are practically free from bubbles and inclusions, making them perfect for high performance visible applications. Our UV fused silica domes are ideal for UVC sterilisation applications due to its high transmission down to 185nm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harrietsham, United Kingdom
Dome Window BK7 or equivalent 50mmdia x 2mmthk
WDB0050
Dome Window BK7 or equivalent 50mmdia x 2mmthk WDB0050
A dome is an optical window composed of two parallel curved surfaces. Domes are commonly used in defence applications and often in extreme environments such as submersible ROVs. For this reason our domes offer both high transmission as well as durability. Other applications for our domes include visible-range domes for pyranometers and infrared-range domes for pyrgeometers, and as high pressure viewports in underwater cameras and submersibles. BK7 & UV grade fused silica domes are available directly from stock, and are used primarily in meteorology applications. BK7 offers excellent transmission from 300nm up to 2µm. BK7 is a relatively hard material, with excellent chemical durability. Our custom BK7 domes are practically free from bubbles and inclusions, making them perfect for high performance visible applications. Our UV fused silica domes are ideal for UVC sterilisation applications due to its high transmission down to 185nm.

A dome is an optical window composed of two parallel curved surfaces. Domes are commonly used in defence applications and often in extreme environments such as submersible ROVs.

For this reason our domes offer both high transmission as well as durability. Other applications for our domes include visible-range domes for pyranometers and infrared-range domes for pyrgeometers, and as high pressure viewports in underwater cameras and submersibles.

BK7 & UV grade fused silica domes are available directly from stock, and are used primarily in meteorology applications.

BK7 offers excellent transmission from 300nm up to 2µm. BK7 is a relatively hard material, with excellent chemical durability. Our custom BK7 domes are practically free from bubbles and inclusions, making them perfect for high performance visible applications.

Our UV fused silica domes are ideal for UVC sterilisation applications due to its high transmission down to 185nm.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Windows
Product Number WDB0050
Product Name Dome Window BK7 or equivalent 50mmdia x 2mmthk
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Parallel Windows - WIN-508-100-UVFS - CASTECH, Inc.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Window Shape Circular
View Details
Optical Window, Sapphire, 25.40 mm Diameter, 2.00 mm Thick - 10SW8-180 - Newport MKS
Specs
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
View Details