Knight Optical (UK) Ltd B270 Window Telecom Grade 10mmdia x 1mmthk AR@1050-1700nm WGT1000-AI2

Description
These BBAR coated B270 telecom windows are coated for use in the 1050-1700nm region. Our coating achieves less than 0.5% reflection in the telecoms band and 0.09% reflection at 1550nm. These windows are optimized for fibre optic applications in the S and C bands between 1460nm to 1565nm while maintaining excellent transmision out of the operating wavelength. Stock windows are available as either diameters or square types between 10mm to 100mm at either 1mm, 3mm or 4mm thickness. Windows purchased direct from stock are available for next day delivery. Alternatively, we manufacture custom windows in unique shapes and sizes for individual applications. Custom windows are typically cut from our stock with a short lead time. All Knight Optical coatings are extensively tested on our state of the art Cary 5000 spectrophotometers by our trained metrology staff. Full coating data is available on request. For more information on our stock range of telecom grade windows or to make a custom enquiry, please contact our technical sales team.
Datasheet
Description
These BBAR coated B270 telecom windows are coated for use in the 1050-1700nm region. Our coating achieves less than 0.5% reflection in the telecoms band and 0.09% reflection at 1550nm. These windows are optimized for fibre optic applications in the S and C bands between 1460nm to 1565nm while maintaining excellent transmision out of the operating wavelength. Stock windows are available as either diameters or square types between 10mm to 100mm at either 1mm, 3mm or 4mm thickness. Windows purchased direct from stock are available for next day delivery. Alternatively, we manufacture custom windows in unique shapes and sizes for individual applications. Custom windows are typically cut from our stock with a short lead time. All Knight Optical coatings are extensively tested on our state of the art Cary 5000 spectrophotometers by our trained metrology staff. Full coating data is available on request. For more information on our stock range of telecom grade windows or to make a custom enquiry, please contact our technical sales team.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
B270 Window Telecom Grade 10mmdia x 1mmthk AR@1050-1700nm - WGT1000-AI2 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
B270 Window Telecom Grade 10mmdia x 1mmthk AR@1050-1700nm
WGT1000-AI2
B270 Window Telecom Grade 10mmdia x 1mmthk AR@1050-1700nm WGT1000-AI2
These BBAR coated B270 telecom windows are coated for use in the 1050-1700nm region. Our coating achieves less than 0.5% reflection in the telecoms band and 0.09% reflection at 1550nm. These windows are optimized for fibre optic applications in the S and C bands between 1460nm to 1565nm while maintaining excellent transmision out of the operating wavelength. Stock windows are available as either diameters or square types between 10mm to 100mm at either 1mm, 3mm or 4mm thickness. Windows purchased direct from stock are available for next day delivery. Alternatively, we manufacture custom windows in unique shapes and sizes for individual applications. Custom windows are typically cut from our stock with a short lead time. All Knight Optical coatings are extensively tested on our state of the art Cary 5000 spectrophotometers by our trained metrology staff. Full coating data is available on request. For more information on our stock range of telecom grade windows or to make a custom enquiry, please contact our technical sales team.

These BBAR coated B270 telecom windows are coated for use in the 1050-1700nm region. Our coating achieves less than 0.5% reflection in the telecoms band and 0.09% reflection at 1550nm. These windows are optimized for fibre optic applications in the S and C bands between 1460nm to 1565nm while maintaining excellent transmision out of the operating wavelength.

Stock windows are available as either diameters or square types between 10mm to 100mm at either 1mm, 3mm or 4mm thickness. Windows purchased direct from stock are available for next day delivery. Alternatively, we manufacture custom windows in unique shapes and sizes for individual applications. Custom windows are typically cut from our stock with a short lead time.

All Knight Optical coatings are extensively tested on our state of the art Cary 5000 spectrophotometers by our trained metrology staff. Full coating data is available on request. For more information on our stock range of telecom grade windows or to make a custom enquiry, please contact our technical sales team.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Windows
Product Number WGT1000-AI2
Product Name B270 Window Telecom Grade 10mmdia x 1mmthk AR@1050-1700nm
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Parallel Optical Window, UV Fused Silica, 40.0 mm, λ/10, Uncoated - FSW17 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features No Coating
Coating Material Uncoated
View Details
Monocrystalline MgF2 Lenses -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Coating Material Specified by customers
Surface Quality 40-20 Scratch / Dig
Surface Flatness λ/4
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details