Knight Optical (UK) Ltd UVFS Window 50mmdia x 4mmthk Uncoated WHF5000

Description
Knight Optical's stock range of UV fused silica windows are made from Corning 7980 grade 2G or equivilent of Spectrosil B. UV grade fused silica windows have excellent UV transmission working efficiently at 175nm. Making them ideal for spectroscopic instruments in the UV. These UV fused silica windows also have excellent chemical stability, can be used up to 1050°C and are virtually free from fluorescence. Our stock windows are flat and parallel with good quality surfaces making them ideal for demanding scientific instrument applications. Stock windows can be edged down or re-shaped for custom fused silica parts at short notice and we can offer them both uncoated or with AR coating for 248nm-400nm.
Datasheet
Description
Knight Optical's stock range of UV fused silica windows are made from Corning 7980 grade 2G or equivilent of Spectrosil B. UV grade fused silica windows have excellent UV transmission working efficiently at 175nm. Making them ideal for spectroscopic instruments in the UV. These UV fused silica windows also have excellent chemical stability, can be used up to 1050°C and are virtually free from fluorescence. Our stock windows are flat and parallel with good quality surfaces making them ideal for demanding scientific instrument applications. Stock windows can be edged down or re-shaped for custom fused silica parts at short notice and we can offer them both uncoated or with AR coating for 248nm-400nm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UVFS Window 50mmdia x 4mmthk Uncoated - WHF5000 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
UVFS Window 50mmdia x 4mmthk Uncoated
WHF5000
UVFS Window 50mmdia x 4mmthk Uncoated WHF5000
Knight Optical's stock range of UV fused silica windows are made from Corning 7980 grade 2G or equivilent of Spectrosil B. UV grade fused silica windows have excellent UV transmission working efficiently at 175nm. Making them ideal for spectroscopic instruments in the UV. These UV fused silica windows also have excellent chemical stability, can be used up to 1050°C and are virtually free from fluorescence. Our stock windows are flat and parallel with good quality surfaces making them ideal for demanding scientific instrument applications. Stock windows can be edged down or re-shaped for custom fused silica parts at short notice and we can offer them both uncoated or with AR coating for 248nm-400nm.

Knight Optical's stock range of UV fused silica windows are made from Corning 7980 grade 2G or equivilent of Spectrosil B. UV grade fused silica windows have excellent UV transmission working efficiently at 175nm. Making them ideal for spectroscopic instruments in the UV.

These UV fused silica windows also have excellent chemical stability, can be used up to 1050°C and are virtually free from fluorescence. Our stock windows are flat and parallel with good quality surfaces making them ideal for demanding scientific instrument applications. Stock windows can be edged down or re-shaped for custom fused silica parts at short notice and we can offer them both uncoated or with AR coating for 248nm-400nm.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Windows
Product Number WHF5000
Product Name UVFS Window 50mmdia x 4mmthk Uncoated
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Sapphire Windows -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
Surface Flatness λ/10
View Details
Parallel Optical Window, UV Fused Silica, 15.0 mm, λ/10, 250-700 nm - FSW13AR.15 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 250-700 nm
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details