Knight Optical (UK) Ltd Quartz (Z-Cut) Left Handed Window 50mmdia x 5mmthk WQZ50005

Description
Quartz (SiO2) is a birefringent material commonly used in the manufacture of polarizers (such as wave plates) and windows. The material’s birefringent properties mean it has two refractive indices and incident light splits into ordinary and extraordinary rays. The z-cut is used so that the optic axis of the crystal is perpendicular to the flat surfaces causing the ordinary and extraordinary rays to follow the same path through the crystal and maintain the polarization of the beam. Quartz cuts and polishes well and is insoluble in water. It transmits highly at 90% in the 0.18-3.5μm range making it appropriate for use in the IR and VIS spectrum. Additionally, the material transmits well above 50µm in the commonly termed Terahertz region. This electro-magnetic radiation is used in airport scanners where it is possible to scan underneath their clothes to prevent weapons being taken on-board the aircraft. Quartz is typically used as windows, retarders, and wave-plates in the 1 to 3.5µm waveband. Quartz's optical properties make it suitable for this application. Quartz can be used in the waveband above 50µm for terahertz blackbody emission. Listed below are a range of quality stock z-cut quartz windows in a range of diameters and thicknesses to meet most applications. If you require z-cut quartz windows to a smaller size or a custom aperture we are able to machine our stock windows at short notice. See the ‘docs and drgs’ tab for further information on left and right handed crystal quartz material, or contact our technical sales team directly.
Datasheet
Description
Quartz (SiO2) is a birefringent material commonly used in the manufacture of polarizers (such as wave plates) and windows. The material’s birefringent properties mean it has two refractive indices and incident light splits into ordinary and extraordinary rays. The z-cut is used so that the optic axis of the crystal is perpendicular to the flat surfaces causing the ordinary and extraordinary rays to follow the same path through the crystal and maintain the polarization of the beam. Quartz cuts and polishes well and is insoluble in water. It transmits highly at 90% in the 0.18-3.5μm range making it appropriate for use in the IR and VIS spectrum. Additionally, the material transmits well above 50µm in the commonly termed Terahertz region. This electro-magnetic radiation is used in airport scanners where it is possible to scan underneath their clothes to prevent weapons being taken on-board the aircraft. Quartz is typically used as windows, retarders, and wave-plates in the 1 to 3.5µm waveband. Quartz's optical properties make it suitable for this application. Quartz can be used in the waveband above 50µm for terahertz blackbody emission. Listed below are a range of quality stock z-cut quartz windows in a range of diameters and thicknesses to meet most applications. If you require z-cut quartz windows to a smaller size or a custom aperture we are able to machine our stock windows at short notice. See the ‘docs and drgs’ tab for further information on left and right handed crystal quartz material, or contact our technical sales team directly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harrietsham, United Kingdom
Quartz (Z-Cut) Left Handed Window 50mmdia x 5mmthk
WQZ50005
Quartz (Z-Cut) Left Handed Window 50mmdia x 5mmthk WQZ50005
Quartz (SiO2) is a birefringent material commonly used in the manufacture of polarizers (such as wave plates) and windows. The material’s birefringent properties mean it has two refractive indices and incident light splits into ordinary and extraordinary rays. The z-cut is used so that the optic axis of the crystal is perpendicular to the flat surfaces causing the ordinary and extraordinary rays to follow the same path through the crystal and maintain the polarization of the beam. Quartz cuts and polishes well and is insoluble in water. It transmits highly at 90% in the 0.18-3.5μm range making it appropriate for use in the IR and VIS spectrum. Additionally, the material transmits well above 50µm in the commonly termed Terahertz region. This electro-magnetic radiation is used in airport scanners where it is possible to scan underneath their clothes to prevent weapons being taken on-board the aircraft. Quartz is typically used as windows, retarders, and wave-plates in the 1 to 3.5µm waveband. Quartz's optical properties make it suitable for this application. Quartz can be used in the waveband above 50µm for terahertz blackbody emission. Listed below are a range of quality stock z-cut quartz windows in a range of diameters and thicknesses to meet most applications. If you require z-cut quartz windows to a smaller size or a custom aperture we are able to machine our stock windows at short notice. See the ‘docs and drgs’ tab for further information on left and right handed crystal quartz material, or contact our technical sales team directly.

Quartz (SiO2) is a birefringent material commonly used in the manufacture of polarizers (such as wave plates) and windows. The material’s birefringent properties mean it has two refractive indices and incident light splits into ordinary and extraordinary rays. The z-cut is used so that the optic axis of the crystal is perpendicular to the flat surfaces causing the ordinary and extraordinary rays to follow the same path through the crystal and maintain the polarization of the beam.

Quartz cuts and polishes well and is insoluble in water. It transmits highly at 90% in the 0.18-3.5μm range making it appropriate for use in the IR and VIS spectrum. Additionally, the material transmits well above 50µm in the commonly termed Terahertz region. This electro-magnetic radiation is used in airport scanners where it is possible to scan underneath their clothes to prevent weapons being taken on-board the aircraft.

Quartz is typically used as windows, retarders, and wave-plates in the 1 to 3.5µm waveband. Quartz's optical properties make it suitable for this application. Quartz can be used in the waveband above 50µm for terahertz blackbody emission.

Listed below are a range of quality stock z-cut quartz windows in a range of diameters and thicknesses to meet most applications. If you require z-cut quartz windows to a smaller size or a custom aperture we are able to machine our stock windows at short notice. See the ‘docs and drgs’ tab for further information on left and right handed crystal quartz material, or contact our technical sales team directly.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Windows
Product Number WQZ50005
Product Name Quartz (Z-Cut) Left Handed Window 50mmdia x 5mmthk
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Optical Window, High Power, Laser Line, 12.5 mm Diameter, 1064 nm - 05QW20-1 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Excimer Grade UV Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 1064 nm
View Details
AR Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 266 to 1064 nm (2660 to 10640 Å)
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating
View Details
Optical Windows - UV Fused Silica Windows - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating (optional feature)
View Details
Optical Fused Silica Windows -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
Surface Flatness λ/10
View Details