Knight Optical (UK) Ltd Fused Quartz Window (JGS2) 16mmdia x 1.5mmthk Uncoated WHQ1600

Description
Quartz material is stronger than glass, can be used at temperatures up to 1050°C and has a high average transmission of over 80% from 260nm to 2500nm. Quartz windows are useful for most UV applications other than fluorescence applications as quartz windows fluoresce. Quartz windows are also not useful in wavelength applications less than 250nm where transmission drops to just 72%. For deep UV at 175-185nm UV fused silica is a more suitable choice of material. Our stock quartz windows can also be antireflective coated to increase transmission performance. We offer a range of standard fused quartz windows (JGS2) direct from stock, Quartz is also available in large 1000x1000mm sheets so large custom quartz windows to any shape or size can be produced. Please contact our technical sales team for more information about your custom requirements.
Datasheet
Description
Quartz material is stronger than glass, can be used at temperatures up to 1050°C and has a high average transmission of over 80% from 260nm to 2500nm. Quartz windows are useful for most UV applications other than fluorescence applications as quartz windows fluoresce. Quartz windows are also not useful in wavelength applications less than 250nm where transmission drops to just 72%. For deep UV at 175-185nm UV fused silica is a more suitable choice of material. Our stock quartz windows can also be antireflective coated to increase transmission performance. We offer a range of standard fused quartz windows (JGS2) direct from stock, Quartz is also available in large 1000x1000mm sheets so large custom quartz windows to any shape or size can be produced. Please contact our technical sales team for more information about your custom requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fused Quartz Window (JGS2) 16mmdia x 1.5mmthk Uncoated - WHQ1600 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Fused Quartz Window (JGS2) 16mmdia x 1.5mmthk Uncoated
WHQ1600
Fused Quartz Window (JGS2) 16mmdia x 1.5mmthk Uncoated WHQ1600
Quartz material is stronger than glass, can be used at temperatures up to 1050°C and has a high average transmission of over 80% from 260nm to 2500nm. Quartz windows are useful for most UV applications other than fluorescence applications as quartz windows fluoresce. Quartz windows are also not useful in wavelength applications less than 250nm where transmission drops to just 72%. For deep UV at 175-185nm UV fused silica is a more suitable choice of material. Our stock quartz windows can also be antireflective coated to increase transmission performance. We offer a range of standard fused quartz windows (JGS2) direct from stock, Quartz is also available in large 1000x1000mm sheets so large custom quartz windows to any shape or size can be produced. Please contact our technical sales team for more information about your custom requirements.

Quartz material is stronger than glass, can be used at temperatures up to 1050°C and has a high average transmission of over 80% from 260nm to 2500nm. Quartz windows are useful for most UV applications other than fluorescence applications as quartz windows fluoresce. Quartz windows are also not useful in wavelength applications less than 250nm where transmission drops to just 72%. For deep UV at 175-185nm UV fused silica is a more suitable choice of material. Our stock quartz windows can also be antireflective coated to increase transmission performance.

We offer a range of standard fused quartz windows (JGS2) direct from stock, Quartz is also available in large 1000x1000mm sheets so large custom quartz windows to any shape or size can be produced. Please contact our technical sales team for more information about your custom requirements.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Windows
Product Number WHQ1600
Product Name Fused Quartz Window (JGS2) 16mmdia x 1.5mmthk Uncoated
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

AR Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 266 to 1064 nm (2660 to 10640 Å)
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating
View Details
Parallel Optical Window, UV Fused Silica, 12.7 mm, ≤λ/20, 650-1000nm - 05QW40-30AR.16 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 650-1000 nm
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Rectangular Windows - WINR-508-254-100-UVFS - CASTECH, Inc.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Window Shape Rectangular
View Details