Knight Optical (UK) Ltd Magnesium Fluoride (MgF2) Window 20mmdia x 2mmthk WMG2002

Description
Magnesium Fluoride (MgF2) is a colourless, hard and durable material and is birefringent. The material's durability and resistance to mechanical and thermal shock enable it to be used in harsh conditions, in the form of windows, while its birefringence makes it useful for polarizers in the UV waveband. It transmits between 0.1µm and 7µm and at over 90% between 0.4-5.0µm. Magnesium Fluoride has a hardness of about HK576, making it the hardest of the optical fluorides. It is stable in water, which means that it can be used for outer surfaces, such as windows. Knight Optical supply a range of quality Magnesium Fluoride windows either from stock or custom made to your specification for a range of applications. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Contact our multilingual technical sales team and discover how Knight Optical’s high quality Magnesium Fluoride windows and service can improve your instrumentation and supply chain experience.
Datasheet
Description
Magnesium Fluoride (MgF2) is a colourless, hard and durable material and is birefringent. The material's durability and resistance to mechanical and thermal shock enable it to be used in harsh conditions, in the form of windows, while its birefringence makes it useful for polarizers in the UV waveband. It transmits between 0.1µm and 7µm and at over 90% between 0.4-5.0µm. Magnesium Fluoride has a hardness of about HK576, making it the hardest of the optical fluorides. It is stable in water, which means that it can be used for outer surfaces, such as windows. Knight Optical supply a range of quality Magnesium Fluoride windows either from stock or custom made to your specification for a range of applications. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Contact our multilingual technical sales team and discover how Knight Optical’s high quality Magnesium Fluoride windows and service can improve your instrumentation and supply chain experience.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harrietsham, United Kingdom
Magnesium Fluoride (MgF2) Window 20mmdia x 2mmthk
WMG2002
Magnesium Fluoride (MgF2) Window 20mmdia x 2mmthk WMG2002
Magnesium Fluoride (MgF2) is a colourless, hard and durable material and is birefringent. The material's durability and resistance to mechanical and thermal shock enable it to be used in harsh conditions, in the form of windows, while its birefringence makes it useful for polarizers in the UV waveband. It transmits between 0.1µm and 7µm and at over 90% between 0.4-5.0µm. Magnesium Fluoride has a hardness of about HK576, making it the hardest of the optical fluorides. It is stable in water, which means that it can be used for outer surfaces, such as windows. Knight Optical supply a range of quality Magnesium Fluoride windows either from stock or custom made to your specification for a range of applications. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Contact our multilingual technical sales team and discover how Knight Optical’s high quality Magnesium Fluoride windows and service can improve your instrumentation and supply chain experience.

Magnesium Fluoride (MgF2) is a colourless, hard and durable material and is birefringent. The material's durability and resistance to mechanical and thermal shock enable it to be used in harsh conditions, in the form of windows, while its birefringence makes it useful for polarizers in the UV waveband. It transmits between 0.1µm and 7µm and at over 90% between 0.4-5.0µm. Magnesium Fluoride has a hardness of about HK576, making it the hardest of the optical fluorides. It is stable in water, which means that it can be used for outer surfaces, such as windows.

Knight Optical supply a range of quality Magnesium Fluoride windows either from stock or custom made to your specification for a range of applications. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards.
Contact our multilingual technical sales team and discover how Knight Optical’s high quality Magnesium Fluoride windows and service can improve your instrumentation and supply chain experience.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Windows
Product Number WMG2002
Product Name Magnesium Fluoride (MgF2) Window 20mmdia x 2mmthk
Window Material Magnesium Fluoride
Unlock Full Specs
to access all available technical data

Similar Products

405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Windows - CaF2 Windows (IR Grade, UV Grade) - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material Calcium Fluoride
Windows Features Anti-Reflection Coating (optional feature)
View Details
1064nm YAG Laser BK7 Windows -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
Surface Flatness λ/10
View Details
Parallel Optical Window, UV Fused Silica, 10.0 mm, λ/10, 425-675 nm - FSW11AR.14 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 425-675 nm
View Details