Knight Optical (UK) Ltd Barium Fluoride Window (BaF2) 25.4mm dia x 1mmthk WBF2510

Description
Barium Fluoride (BaF₂) is a crystalline compound of barium and fluoride used in optical applications in the NIR, VIS and MWIR spectrums. Barium Fluoride is resistant to high energy radiation, performing well in dry temperatures up to 800°C, but transmission in the Vacuum UV (VUV) degrades over time in a moist atmosphere and the material is susceptible to water corrosion at 500°C. Barium Fluoride is ideal for use as a VUV window where high radiation resistance is required from, for example, gamma and x-ray. Other applications include thermography and medical thermology equipment, laser, and astronomy. Barium Fluoride transmits at over 90% between the 0.2-10μm spectrum beyond which transmission decreases, reaching 0% at about 0.18µm and 14µm. It is a relatively soft material with a hardness of HK82, and can be BBAR coated for use in the 0.8-2.5µm, 3.0-5.0µm and 1.0-5.0 ranges. Knight Optical supply a range of quality BaF₂ windows available between 13mm diameter to 38mm diameter direct from stock. Our stock windows may be resized at short notice to fit customer's individual requirements. Contact our multilingual technical sales team and discover how Knight Optical’s high quality Barium Fluoride windows and service can improve your instrumentation and supply chain experience
Datasheet
Description
Barium Fluoride (BaF₂) is a crystalline compound of barium and fluoride used in optical applications in the NIR, VIS and MWIR spectrums. Barium Fluoride is resistant to high energy radiation, performing well in dry temperatures up to 800°C, but transmission in the Vacuum UV (VUV) degrades over time in a moist atmosphere and the material is susceptible to water corrosion at 500°C. Barium Fluoride is ideal for use as a VUV window where high radiation resistance is required from, for example, gamma and x-ray. Other applications include thermography and medical thermology equipment, laser, and astronomy. Barium Fluoride transmits at over 90% between the 0.2-10μm spectrum beyond which transmission decreases, reaching 0% at about 0.18µm and 14µm. It is a relatively soft material with a hardness of HK82, and can be BBAR coated for use in the 0.8-2.5µm, 3.0-5.0µm and 1.0-5.0 ranges. Knight Optical supply a range of quality BaF₂ windows available between 13mm diameter to 38mm diameter direct from stock. Our stock windows may be resized at short notice to fit customer's individual requirements. Contact our multilingual technical sales team and discover how Knight Optical’s high quality Barium Fluoride windows and service can improve your instrumentation and supply chain experience
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barium Fluoride Window (BaF2) 25.4mm dia x 1mmthk - WBF2510 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Barium Fluoride Window (BaF2) 25.4mm dia x 1mmthk
WBF2510
Barium Fluoride Window (BaF2) 25.4mm dia x 1mmthk WBF2510
Barium Fluoride (BaF₂) is a crystalline compound of barium and fluoride used in optical applications in the NIR, VIS and MWIR spectrums. Barium Fluoride is resistant to high energy radiation, performing well in dry temperatures up to 800°C, but transmission in the Vacuum UV (VUV) degrades over time in a moist atmosphere and the material is susceptible to water corrosion at 500°C. Barium Fluoride is ideal for use as a VUV window where high radiation resistance is required from, for example, gamma and x-ray. Other applications include thermography and medical thermology equipment, laser, and astronomy. Barium Fluoride transmits at over 90% between the 0.2-10μm spectrum beyond which transmission decreases, reaching 0% at about 0.18µm and 14µm. It is a relatively soft material with a hardness of HK82, and can be BBAR coated for use in the 0.8-2.5µm, 3.0-5.0µm and 1.0-5.0 ranges. Knight Optical supply a range of quality BaF₂ windows available between 13mm diameter to 38mm diameter direct from stock. Our stock windows may be resized at short notice to fit customer's individual requirements. Contact our multilingual technical sales team and discover how Knight Optical’s high quality Barium Fluoride windows and service can improve your instrumentation and supply chain experience

Barium Fluoride (BaF₂) is a crystalline compound of barium and fluoride used in optical applications in the NIR, VIS and MWIR spectrums. Barium Fluoride is resistant to high energy radiation, performing well in dry temperatures up to 800°C, but transmission in the Vacuum UV (VUV) degrades over time in a moist atmosphere and the material is susceptible to water corrosion at 500°C.

Barium Fluoride is ideal for use as a VUV window where high radiation resistance is required from, for example, gamma and x-ray. Other applications include thermography and medical thermology equipment, laser, and astronomy.

Barium Fluoride transmits at over 90% between the 0.2-10μm spectrum beyond which transmission decreases, reaching 0% at about 0.18µm and 14µm. It is a relatively soft material with a hardness of HK82, and can be BBAR coated for use in the 0.8-2.5µm, 3.0-5.0µm and 1.0-5.0 ranges.

Knight Optical supply a range of quality BaF₂ windows available between 13mm diameter to 38mm diameter direct from stock. Our stock windows may be resized at short notice to fit customer's individual requirements.
Contact our multilingual technical sales team and discover how Knight Optical’s high quality Barium Fluoride windows and service can improve your instrumentation and supply chain experience

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Windows
Product Number WBF2510
Product Name Barium Fluoride Window (BaF2) 25.4mm dia x 1mmthk
Window Material Barium Fluoride
Unlock Full Specs
to access all available technical data

Similar Products

Optical Window, Parallel, N-BK7, 12.7 mm, λ/20, Uncoated - 05BW40-30 - Newport MKS
Specs
Window Material BK7 Glass; Grade A N-BK7
Windows Features No Coating
Coating Material Uncoated
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Single Crystalline CaF2 Windows -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Window Material Calcium Fluoride; CaF2
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details