Knight Optical (UK) Ltd Dome Window BK7 or equivalent 25mmdia x 2mmthk WDB0025

Description
A dome is an optical window composed of two parallel curved surfaces. Domes are commonly used in defence applications and often in extreme environments such as submersible ROVs. For this reason our domes offer both high transmission as well as durability. Other applications for our domes include visible-range domes for pyranometers and infrared-range domes for pyrgeometers, and as high pressure viewports in underwater cameras and submersibles. BK7 & UV grade fused silica domes are available directly from stock, and are used primarily in meteorology applications. BK7 offers excellent transmission from 300nm up to 2µm. BK7 is a relatively hard material, with excellent chemical durability. Our custom BK7 domes are practically free from bubbles and inclusions, making them perfect for high performance visible applications. Our UV fused silica domes are ideal for UVC sterilisation applications due to its high transmission down to 185nm.
Datasheet
Description
A dome is an optical window composed of two parallel curved surfaces. Domes are commonly used in defence applications and often in extreme environments such as submersible ROVs. For this reason our domes offer both high transmission as well as durability. Other applications for our domes include visible-range domes for pyranometers and infrared-range domes for pyrgeometers, and as high pressure viewports in underwater cameras and submersibles. BK7 & UV grade fused silica domes are available directly from stock, and are used primarily in meteorology applications. BK7 offers excellent transmission from 300nm up to 2µm. BK7 is a relatively hard material, with excellent chemical durability. Our custom BK7 domes are practically free from bubbles and inclusions, making them perfect for high performance visible applications. Our UV fused silica domes are ideal for UVC sterilisation applications due to its high transmission down to 185nm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harrietsham, United Kingdom
Dome Window BK7 or equivalent 25mmdia x 2mmthk
WDB0025
Dome Window BK7 or equivalent 25mmdia x 2mmthk WDB0025
A dome is an optical window composed of two parallel curved surfaces. Domes are commonly used in defence applications and often in extreme environments such as submersible ROVs. For this reason our domes offer both high transmission as well as durability. Other applications for our domes include visible-range domes for pyranometers and infrared-range domes for pyrgeometers, and as high pressure viewports in underwater cameras and submersibles. BK7 & UV grade fused silica domes are available directly from stock, and are used primarily in meteorology applications. BK7 offers excellent transmission from 300nm up to 2µm. BK7 is a relatively hard material, with excellent chemical durability. Our custom BK7 domes are practically free from bubbles and inclusions, making them perfect for high performance visible applications. Our UV fused silica domes are ideal for UVC sterilisation applications due to its high transmission down to 185nm.

A dome is an optical window composed of two parallel curved surfaces. Domes are commonly used in defence applications and often in extreme environments such as submersible ROVs.

For this reason our domes offer both high transmission as well as durability. Other applications for our domes include visible-range domes for pyranometers and infrared-range domes for pyrgeometers, and as high pressure viewports in underwater cameras and submersibles.

BK7 & UV grade fused silica domes are available directly from stock, and are used primarily in meteorology applications.

BK7 offers excellent transmission from 300nm up to 2µm. BK7 is a relatively hard material, with excellent chemical durability. Our custom BK7 domes are practically free from bubbles and inclusions, making them perfect for high performance visible applications.

Our UV fused silica domes are ideal for UVC sterilisation applications due to its high transmission down to 185nm.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Windows
Product Number WDB0025
Product Name Dome Window BK7 or equivalent 25mmdia x 2mmthk
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

AR Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 266 to 1064 nm (2660 to 10640 Å)
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Brewster Windows - WINB-160-020-BK7 - CASTECH, Inc.
Specs
Window Type Brewster
Window Material BK7 Glass
Window Shape Circular
View Details
Parallel Optical Window, UV Fused Silica, 5.0 mm, λ/10, 250-700 nm - FSW10AR.15 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 250-700 nm
View Details