Knight Optical (UK) Ltd IR Quartz (JGS3) Window 40mmdia x 2mmthk WQF4000

Description
Knight Optical's stock range of Infrared fused quartz windows are made from JGS3 material. The IR fused quartz is manufactured by the fusion of naturally occurring crystal quartz in an electric vacuum furnace. This process results in a very low water content (OH) of less than 5 parts per million. These IR fused quartz windows have excellent transmission from 260nm thought to 3500nm and low bubble, striae and inclusion content. Stock windows can be edged down or re-shaped for custom Infrared fused quartz windows at short notice and we can offer them both uncoated or with AR coating for wavelength applications between the useful range of 260nm to 3500nm for increased transmission performance. A more expensive alternative to JGS3 material is Saint Gobain Quartz HS grade. If required for your application please contact our technical team who would be happy to provide a competitive quotation.
Datasheet
Description
Knight Optical's stock range of Infrared fused quartz windows are made from JGS3 material. The IR fused quartz is manufactured by the fusion of naturally occurring crystal quartz in an electric vacuum furnace. This process results in a very low water content (OH) of less than 5 parts per million. These IR fused quartz windows have excellent transmission from 260nm thought to 3500nm and low bubble, striae and inclusion content. Stock windows can be edged down or re-shaped for custom Infrared fused quartz windows at short notice and we can offer them both uncoated or with AR coating for wavelength applications between the useful range of 260nm to 3500nm for increased transmission performance. A more expensive alternative to JGS3 material is Saint Gobain Quartz HS grade. If required for your application please contact our technical team who would be happy to provide a competitive quotation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harrietsham, United Kingdom
IR Quartz (JGS3) Window 40mmdia x 2mmthk
WQF4000
IR Quartz (JGS3) Window 40mmdia x 2mmthk WQF4000
Knight Optical's stock range of Infrared fused quartz windows are made from JGS3 material. The IR fused quartz is manufactured by the fusion of naturally occurring crystal quartz in an electric vacuum furnace. This process results in a very low water content (OH) of less than 5 parts per million. These IR fused quartz windows have excellent transmission from 260nm thought to 3500nm and low bubble, striae and inclusion content. Stock windows can be edged down or re-shaped for custom Infrared fused quartz windows at short notice and we can offer them both uncoated or with AR coating for wavelength applications between the useful range of 260nm to 3500nm for increased transmission performance. A more expensive alternative to JGS3 material is Saint Gobain Quartz HS grade. If required for your application please contact our technical team who would be happy to provide a competitive quotation.

Knight Optical's stock range of Infrared fused quartz windows are made from JGS3 material. The IR fused quartz is manufactured by the fusion of naturally occurring crystal quartz in an electric vacuum furnace. This process results in a very low water content (OH) of less than 5 parts per million. These IR fused quartz windows have excellent transmission from 260nm thought to 3500nm and low bubble, striae and inclusion content.

Stock windows can be edged down or re-shaped for custom Infrared fused quartz windows at short notice and we can offer them both uncoated or with AR coating for wavelength applications between the useful range of 260nm to 3500nm for increased transmission performance. A more expensive alternative to JGS3 material is Saint Gobain Quartz HS grade. If required for your application please contact our technical team who would be happy to provide a competitive quotation.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Windows
Product Number WQF4000
Product Name IR Quartz (JGS3) Window 40mmdia x 2mmthk
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

AR Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 266 to 1064 nm (2660 to 10640 Å)
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating
View Details
Optical Windows - Sapphire Windows - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material Sapphire
Windows Features Anti-Reflection Coating (optional feature)
View Details
BK7 Step Glass Windows -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
Surface Flatness λ/10
View Details
Parallel Optical Window, UV Fused Silica, 50.8mm, λ/20, 1000-1550 nm - 20QW40-30AR.18 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 1000-1550 nm
View Details