Knight Optical (UK) Ltd B270 Window Telecom Grade 25mmdia x 3mmthk AR@1050-1700nm WGT2503-AI2

Description
These BBAR coated B270 telecom windows are coated for use in the 1050-1700nm region. Our coating achieves less than 0.5% reflection in the telecoms band and 0.09% reflection at 1550nm. These windows are optimized for fibre optic applications in the S and C bands between 1460nm to 1565nm while maintaining excellent transmision out of the operating wavelength. Stock windows are available as either diameters or square types between 10mm to 100mm at either 1mm, 3mm or 4mm thickness. Windows purchased direct from stock are available for next day delivery. Alternatively, we manufacture custom windows in unique shapes and sizes for individual applications. Custom windows are typically cut from our stock with a short lead time. All Knight Optical coatings are extensively tested on our state of the art Cary 5000 spectrophotometers by our trained metrology staff. Full coating data is available on request. For more information on our stock range of telecom grade windows or to make a custom enquiry, please contact our technical sales team.
Datasheet
Description
These BBAR coated B270 telecom windows are coated for use in the 1050-1700nm region. Our coating achieves less than 0.5% reflection in the telecoms band and 0.09% reflection at 1550nm. These windows are optimized for fibre optic applications in the S and C bands between 1460nm to 1565nm while maintaining excellent transmision out of the operating wavelength. Stock windows are available as either diameters or square types between 10mm to 100mm at either 1mm, 3mm or 4mm thickness. Windows purchased direct from stock are available for next day delivery. Alternatively, we manufacture custom windows in unique shapes and sizes for individual applications. Custom windows are typically cut from our stock with a short lead time. All Knight Optical coatings are extensively tested on our state of the art Cary 5000 spectrophotometers by our trained metrology staff. Full coating data is available on request. For more information on our stock range of telecom grade windows or to make a custom enquiry, please contact our technical sales team.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
B270 Window Telecom Grade 25mmdia x 3mmthk AR@1050-1700nm - WGT2503-AI2 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
B270 Window Telecom Grade 25mmdia x 3mmthk AR@1050-1700nm
WGT2503-AI2
B270 Window Telecom Grade 25mmdia x 3mmthk AR@1050-1700nm WGT2503-AI2
These BBAR coated B270 telecom windows are coated for use in the 1050-1700nm region. Our coating achieves less than 0.5% reflection in the telecoms band and 0.09% reflection at 1550nm. These windows are optimized for fibre optic applications in the S and C bands between 1460nm to 1565nm while maintaining excellent transmision out of the operating wavelength. Stock windows are available as either diameters or square types between 10mm to 100mm at either 1mm, 3mm or 4mm thickness. Windows purchased direct from stock are available for next day delivery. Alternatively, we manufacture custom windows in unique shapes and sizes for individual applications. Custom windows are typically cut from our stock with a short lead time. All Knight Optical coatings are extensively tested on our state of the art Cary 5000 spectrophotometers by our trained metrology staff. Full coating data is available on request. For more information on our stock range of telecom grade windows or to make a custom enquiry, please contact our technical sales team.

These BBAR coated B270 telecom windows are coated for use in the 1050-1700nm region. Our coating achieves less than 0.5% reflection in the telecoms band and 0.09% reflection at 1550nm. These windows are optimized for fibre optic applications in the S and C bands between 1460nm to 1565nm while maintaining excellent transmision out of the operating wavelength.

Stock windows are available as either diameters or square types between 10mm to 100mm at either 1mm, 3mm or 4mm thickness. Windows purchased direct from stock are available for next day delivery. Alternatively, we manufacture custom windows in unique shapes and sizes for individual applications. Custom windows are typically cut from our stock with a short lead time.

All Knight Optical coatings are extensively tested on our state of the art Cary 5000 spectrophotometers by our trained metrology staff. Full coating data is available on request. For more information on our stock range of telecom grade windows or to make a custom enquiry, please contact our technical sales team.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Windows
Product Number WGT2503-AI2
Product Name B270 Window Telecom Grade 25mmdia x 3mmthk AR@1050-1700nm
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Rectangular Windows - WINR-127-063-063-UVFS - CASTECH, Inc.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Window Shape Rectangular
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Window, Sapphire, 15.00 mm Diameter, 2.00 mm Thick - SAW18 - Newport MKS
Specs
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
View Details