Knight Optical (UK) Ltd Sodium Chloride (NaCl) Window 25mmdia x 5mmthk WNA2505

Description
Sodium Chloride (NaCl), commonly known as rock salt, is a soft, highly soluble and hydroscopic material. It transmits over a broad wavelength range of about 0.25 to 16μm and is ideal for lenses and other optical components for use the UV and IR range. Sodium Chloride has a maximum operating temperature of 400°C and requires protection from atmospheric conditions due to moisture degradation. Coating is recommended where the material is exposed and a high standard of polish can be achieved under humidity controlled conditions. It has a hardness of HK18.2, which is soft, and therefore requires careful handling. Knight Optical supply a range of quality Sodium Chloride optical windows either from stock or custom made to your specification for a range of applications. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Contact our multilingual technical sales team and discover how Knight Optical’s high quality Sodium Chloride windows and service can improve your instrumentation and supply chain experience.
Description
Sodium Chloride (NaCl), commonly known as rock salt, is a soft, highly soluble and hydroscopic material. It transmits over a broad wavelength range of about 0.25 to 16μm and is ideal for lenses and other optical components for use the UV and IR range. Sodium Chloride has a maximum operating temperature of 400°C and requires protection from atmospheric conditions due to moisture degradation. Coating is recommended where the material is exposed and a high standard of polish can be achieved under humidity controlled conditions. It has a hardness of HK18.2, which is soft, and therefore requires careful handling. Knight Optical supply a range of quality Sodium Chloride optical windows either from stock or custom made to your specification for a range of applications. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Contact our multilingual technical sales team and discover how Knight Optical’s high quality Sodium Chloride windows and service can improve your instrumentation and supply chain experience.

Suppliers

Company
Product
Description
Supplier Links
Sodium Chloride (NaCl) Window 25mmdia x 5mmthk - WNA2505 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Sodium Chloride (NaCl) Window 25mmdia x 5mmthk
WNA2505
Sodium Chloride (NaCl) Window 25mmdia x 5mmthk WNA2505
Sodium Chloride (NaCl), commonly known as rock salt, is a soft, highly soluble and hydroscopic material. It transmits over a broad wavelength range of about 0.25 to 16μm and is ideal for lenses and other optical components for use the UV and IR range. Sodium Chloride has a maximum operating temperature of 400°C and requires protection from atmospheric conditions due to moisture degradation. Coating is recommended where the material is exposed and a high standard of polish can be achieved under humidity controlled conditions. It has a hardness of HK18.2, which is soft, and therefore requires careful handling. Knight Optical supply a range of quality Sodium Chloride optical windows either from stock or custom made to your specification for a range of applications. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Contact our multilingual technical sales team and discover how Knight Optical’s high quality Sodium Chloride windows and service can improve your instrumentation and supply chain experience.

Sodium Chloride (NaCl), commonly known as rock salt, is a soft, highly soluble and hydroscopic material. It transmits over a broad wavelength range of about 0.25 to 16μm and is ideal for lenses and other optical components for use the UV and IR range. Sodium Chloride has a maximum operating temperature of 400°C and requires protection from atmospheric conditions due to moisture degradation. Coating is recommended where the material is exposed and a high standard of polish can be achieved under humidity controlled conditions. It has a hardness of HK18.2, which is soft, and therefore requires careful handling.

Knight Optical supply a range of quality Sodium Chloride optical windows either from stock or custom made to your specification for a range of applications. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards.
Contact our multilingual technical sales team and discover how Knight Optical’s high quality Sodium Chloride windows and service can improve your instrumentation and supply chain experience.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Windows
Product Number WNA2505
Product Name Sodium Chloride (NaCl) Window 25mmdia x 5mmthk
Window Material Sodium Chloride
Unlock Full Specs
to access all available technical data

Similar Products

405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Window, Sapphire, 30.00 mm Diameter, 1.00 mm Thick - SAW25 - Newport MKS
Specs
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
View Details
Thin BK7 Glass Sheet -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
Surface Flatness λ/10
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details