Knight Optical (UK) Ltd Sodium Chloride (NaCl) Window 13mmdia x 1mmthk WNA1301

Description
Sodium Chloride (NaCl), commonly known as rock salt, is a soft, highly soluble and hydroscopic material. It transmits over a broad wavelength range of about 0.25 to 16μm and is ideal for lenses and other optical components for use the UV and IR range. Sodium Chloride has a maximum operating temperature of 400°C and requires protection from atmospheric conditions due to moisture degradation. Coating is recommended where the material is exposed and a high standard of polish can be achieved under humidity controlled conditions. It has a hardness of HK18.2, which is soft, and therefore requires careful handling. Knight Optical supply a range of quality Sodium Chloride optical windows either from stock or custom made to your specification for a range of applications. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Contact our multilingual technical sales team and discover how Knight Optical’s high quality Sodium Chloride windows and service can improve your instrumentation and supply chain experience.
Description
Sodium Chloride (NaCl), commonly known as rock salt, is a soft, highly soluble and hydroscopic material. It transmits over a broad wavelength range of about 0.25 to 16μm and is ideal for lenses and other optical components for use the UV and IR range. Sodium Chloride has a maximum operating temperature of 400°C and requires protection from atmospheric conditions due to moisture degradation. Coating is recommended where the material is exposed and a high standard of polish can be achieved under humidity controlled conditions. It has a hardness of HK18.2, which is soft, and therefore requires careful handling. Knight Optical supply a range of quality Sodium Chloride optical windows either from stock or custom made to your specification for a range of applications. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Contact our multilingual technical sales team and discover how Knight Optical’s high quality Sodium Chloride windows and service can improve your instrumentation and supply chain experience.

Suppliers

Company
Product
Description
Supplier Links
Sodium Chloride (NaCl) Window 13mmdia x 1mmthk - WNA1301 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Sodium Chloride (NaCl) Window 13mmdia x 1mmthk
WNA1301
Sodium Chloride (NaCl) Window 13mmdia x 1mmthk WNA1301
Sodium Chloride (NaCl), commonly known as rock salt, is a soft, highly soluble and hydroscopic material. It transmits over a broad wavelength range of about 0.25 to 16μm and is ideal for lenses and other optical components for use the UV and IR range. Sodium Chloride has a maximum operating temperature of 400°C and requires protection from atmospheric conditions due to moisture degradation. Coating is recommended where the material is exposed and a high standard of polish can be achieved under humidity controlled conditions. It has a hardness of HK18.2, which is soft, and therefore requires careful handling. Knight Optical supply a range of quality Sodium Chloride optical windows either from stock or custom made to your specification for a range of applications. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards. Contact our multilingual technical sales team and discover how Knight Optical’s high quality Sodium Chloride windows and service can improve your instrumentation and supply chain experience.

Sodium Chloride (NaCl), commonly known as rock salt, is a soft, highly soluble and hydroscopic material. It transmits over a broad wavelength range of about 0.25 to 16μm and is ideal for lenses and other optical components for use the UV and IR range. Sodium Chloride has a maximum operating temperature of 400°C and requires protection from atmospheric conditions due to moisture degradation. Coating is recommended where the material is exposed and a high standard of polish can be achieved under humidity controlled conditions. It has a hardness of HK18.2, which is soft, and therefore requires careful handling.

Knight Optical supply a range of quality Sodium Chloride optical windows either from stock or custom made to your specification for a range of applications. Every component is individually tested by our highly skilled technicians in our state of the art metrology lab to ensure all components meet our high quality standards.
Contact our multilingual technical sales team and discover how Knight Optical’s high quality Sodium Chloride windows and service can improve your instrumentation and supply chain experience.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Windows
Product Number WNA1301
Product Name Sodium Chloride (NaCl) Window 13mmdia x 1mmthk
Window Material Sodium Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Brewster Windows - WINB-080-020-UVFS - CASTECH, Inc.
Specs
Window Type Brewster
Window Material UV Grade Fused Silica
Window Shape Circular
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Window, High Power Laser Line, 25.0 mm Diameter, 1064 nm - 10QW20-1 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Excimer Grade UV Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 1064 nm
View Details