NOSHOK, Inc. Pressure Transducer; Operating Pressure Max Noshok 615-2000-1-1-8-8

Description
PRESSURE TRANSDUCER; Operating Pressure Max:2000psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:NPT; Supply Current:-; Connection Size:1/2"; Operating Pressure Min:0psi; Pressure Type:GaugeRoHS Compliant: Yes
Datasheet
Description
PRESSURE TRANSDUCER; Operating Pressure Max:2000psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:NPT; Supply Current:-; Connection Size:1/2"; Operating Pressure Min:0psi; Pressure Type:GaugeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer; Operating Pressure Max Noshok - 34P2866 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer; Operating Pressure Max Noshok
34P2866
Pressure Transducer; Operating Pressure Max Noshok 34P2866
PRESSURE TRANSDUCER; Operating Pressure Max:2000psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:NPT; Supply Current:-; Connection Size:1/2"; Operating Pressure Min:0psi; Pressure Type:GaugeRoHS Compliant: Yes

PRESSURE TRANSDUCER; Operating Pressure Max:2000psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:NPT; Supply Current:-; Connection Size:1/2"; Operating Pressure Min:0psi; Pressure Type:GaugeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 34P2866
Product Name Pressure Transducer; Operating Pressure Max Noshok
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 2888139 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range 0.0 psi (0.0 m H2O)
View Details
Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MPT50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details