NOSHOK, Inc. Pressure Transducer; Operating Pressure Max Noshok 300-100-1-1-2-8

Description
PRESSURE TRANSDUCER; Operating Pressure Max:100psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:NPT; Supply Current:-; Product Range:-; Connection Size:1/4"; Operating Pressure Min:0psi RoHS Compliant: Yes
Datasheet
Description
PRESSURE TRANSDUCER; Operating Pressure Max:100psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:NPT; Supply Current:-; Product Range:-; Connection Size:1/4"; Operating Pressure Min:0psi RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer; Operating Pressure Max Noshok - 34P2842 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer; Operating Pressure Max Noshok
34P2842
Pressure Transducer; Operating Pressure Max Noshok 34P2842
PRESSURE TRANSDUCER; Operating Pressure Max:100psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:NPT; Supply Current:-; Product Range:-; Connection Size:1/4"; Operating Pressure Min:0psi RoHS Compliant: Yes

PRESSURE TRANSDUCER; Operating Pressure Max:100psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:NPT; Supply Current:-; Product Range:-; Connection Size:1/4"; Operating Pressure Min:0psi RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 34P2842
Product Name Pressure Transducer; Operating Pressure Max Noshok
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors - 2133343 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details
Pressure Transducers - 11016428-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Sensors - 2655859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current
View Details