NOSHOK, Inc. 630 Series Hall Effect Transducer

Description
The NOSHOK 630 pressure transducer is designed to provide excellent performance and reliability at an economical price. This transducer uses a proven diaphragm capsule with an attached highly stable ceramic magnet that is magnetically coupled to a Hall Effect sensing device. Because it does not use links, levers or any other similar techniques, the nearly frictionless transduction method provides exceptional repeatability, long service life and high reliability. As are all NOSHOK transducers, the 630 is CE compliant, providing significant suppression of radio interference and magnetic interference found in most factory environments. A rigorous inspection is performed on all NOSHOK Series 630 pressure transducers prior to shipment to ensure 100% "out of the box" reliability.
Datasheet
Description
The NOSHOK 630 pressure transducer is designed to provide excellent performance and reliability at an economical price. This transducer uses a proven diaphragm capsule with an attached highly stable ceramic magnet that is magnetically coupled to a Hall Effect sensing device. Because it does not use links, levers or any other similar techniques, the nearly frictionless transduction method provides exceptional repeatability, long service life and high reliability. As are all NOSHOK transducers, the 630 is CE compliant, providing significant suppression of radio interference and magnetic interference found in most factory environments. A rigorous inspection is performed on all NOSHOK Series 630 pressure transducers prior to shipment to ensure 100% "out of the box" reliability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
630 Series Hall Effect Transducer -  - NOSHOK, Inc.
Berea, OH, USA
630 Series Hall Effect Transducer
630 Series Hall Effect Transducer
The NOSHOK 630 pressure transducer is designed to provide excellent performance and reliability at an economical price. This transducer uses a proven diaphragm capsule with an attached highly stable ceramic magnet that is magnetically coupled to a Hall Effect sensing device. Because it does not use links, levers or any other similar techniques, the nearly frictionless transduction method provides exceptional repeatability, long service life and high reliability. As are all NOSHOK transducers, the 630 is CE compliant, providing significant suppression of radio interference and magnetic interference found in most factory environments. A rigorous inspection is performed on all NOSHOK Series 630 pressure transducers prior to shipment to ensure 100% "out of the box" reliability.

The NOSHOK 630 pressure transducer is designed to provide excellent performance and reliability at an economical price. This transducer uses a proven diaphragm capsule with an attached highly stable ceramic magnet that is magnetically coupled to a Hall Effect sensing device. Because it does not use links, levers or any other similar techniques, the nearly frictionless transduction method provides exceptional repeatability, long service life and high reliability. As are all NOSHOK transducers, the 630 is CE compliant, providing significant suppression of radio interference and magnetic interference found in most factory environments. A rigorous inspection is performed on all NOSHOK Series 630 pressure transducers prior to shipment to ensure 100% "out of the box" reliability.

Datasheet

Technical Specifications

  NOSHOK, Inc.
Product Category Pressure Sensors
Product Name 630 Series Hall Effect Transducer
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection; Hall Effect
Measurement Type Gauge (optional feature); Compound (optional feature); Vacuum (optional feature)
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pneumatic Pressure Sensors - 2888134 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range 0.0 psi (0.0 m H2O)
View Details
PRESSURE TRANSDUCERS WITH TEMPERATURE -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Features Temperature Output
View Details
60CP Ceramic Capacitive Pressure Sensor -  - Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details