NOSHOK Series 615/616 Pressure Transducers are designed for heavy duty applications requiring high accuracy and durability. Utilizing similar diffused semiconductor or sputtered Thin Film technology found in the 100 series, these transducers are stable, accurate, shock resistant, and extremely durable. The durability is coupled with the mechanical integrity of the case, process connection, and wetted parts constructed of corrosion resistant stainless steel, completing the NOSHOK product characteristics you have come to expect. Available in a wide variety of electrical and process configurations and fully adaptable to the 1800, 1900 and 2000 Series Smart System Digital Indicators, the Series 615/616 Pressure Transducers are the choice for heavy duty applications. A final electrical output and calibration inspection is performed on all NOSHOK transducers prior to shipment to ensure 100% "out of the box" reliability
| NOSHOK, Inc. | |
|---|---|
| Product Category | Pressure Sensors |
| Product Name | 615 Series High Accuracy Transducer |
| Device Category | Sensor or Transducer |
| Sensor Technology | Thin Film |
| Measurement Type | Absolute (optional feature); Gauge (optional feature); Compound (optional feature); Vacuum (optional feature) |
| Media | Liquid; Gas |
| Signal Output | Analog Voltage (optional feature); Analog Current (optional feature) |