NOSHOK, Inc. Pressure Transducer; Operating Pressure Max Noshok 300-5000-1-1-2-8

Description
PRESSURE TRANSDUCER; Operating Pressure Max:5000psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:NPT; Supply Current:-; Product Range:-; Connection Size:1/4"; Operating Pressure Min:0psi RoHS Compliant: Yes
Datasheet
Description
PRESSURE TRANSDUCER; Operating Pressure Max:5000psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:NPT; Supply Current:-; Product Range:-; Connection Size:1/4"; Operating Pressure Min:0psi RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer; Operating Pressure Max Noshok - 34P2854 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer; Operating Pressure Max Noshok
34P2854
Pressure Transducer; Operating Pressure Max Noshok 34P2854
PRESSURE TRANSDUCER; Operating Pressure Max:5000psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:NPT; Supply Current:-; Product Range:-; Connection Size:1/4"; Operating Pressure Min:0psi RoHS Compliant: Yes

PRESSURE TRANSDUCER; Operating Pressure Max:5000psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:NPT; Supply Current:-; Product Range:-; Connection Size:1/4"; Operating Pressure Min:0psi RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 34P2854
Product Name Pressure Transducer; Operating Pressure Max Noshok
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details