PRESSURE TRANSDUCER; Operating Pressure Max:6000psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:NPT; Supply Current:-; Product Range:615 Series; Connection Size:1/2"; Pressure Type:Gauge RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 34P2878 |
| Product Name | Pressure Transducer; Operating Pressure Max Noshok |
| Device Category | Sensor or Transducer |