Micro Sensor Co., Ltd. Oil-filled Pressure Sensor MPM285

Description
MPM285 oil filled pressure sensor utilizes silicon die with very stable performance, a stainless steel 316L corrugated diaphragm and a robust stainless steel 316L housing. With mature mass production technics and experienced operators, stable long-term stability and performance are ensured. The compact construction and size of the oil pressure transducer are suitable and applicable for many applications. · Φ15×10.5mm · 0bar~1bar...35bar · 0~70℃ Compensated Temp. Used For: Oil-filled pressure sensor MPM285 utilizes silicon die with very stable performance. It has a small compact size with Φ 15×10.5 mm dimension. It is widely used for pressure measurement of media compatible with stainless steel and Viton, especially the wor
Datasheet
Description
MPM285 oil filled pressure sensor utilizes silicon die with very stable performance, a stainless steel 316L corrugated diaphragm and a robust stainless steel 316L housing. With mature mass production technics and experienced operators, stable long-term stability and performance are ensured. The compact construction and size of the oil pressure transducer are suitable and applicable for many applications. · Φ15×10.5mm · 0bar~1bar...35bar · 0~70℃ Compensated Temp. Used For: Oil-filled pressure sensor MPM285 utilizes silicon die with very stable performance. It has a small compact size with Φ 15×10.5 mm dimension. It is widely used for pressure measurement of media compatible with stainless steel and Viton, especially the wor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil-filled Pressure Sensor - MPM285 - Micro Sensor Co., Ltd.
Baoji, China
Oil-filled Pressure Sensor
MPM285
Oil-filled Pressure Sensor MPM285
MPM285 oil filled pressure sensor utilizes silicon die with very stable performance, a stainless steel 316L corrugated diaphragm and a robust stainless steel 316L housing. With mature mass production technics and experienced operators, stable long-term stability and performance are ensured. The compact construction and size of the oil pressure transducer are suitable and applicable for many applications. · Φ15×10.5mm · 0bar~1bar...35bar · 0~70℃ Compensated Temp. Used For: Oil-filled pressure sensor MPM285 utilizes silicon die with very stable performance. It has a small compact size with Φ 15×10.5 mm dimension. It is widely used for pressure measurement of media compatible with stainless steel and Viton, especially the wor

MPM285 oil filled pressure sensor utilizes silicon die with very stable performance, a stainless steel 316L corrugated diaphragm and a robust stainless steel 316L housing. With mature mass production technics and experienced operators, stable long-term stability and performance are ensured. The compact construction and size of the oil pressure transducer are suitable and applicable for many applications.


  • · Φ15×10.5mm
  • · 0bar~1bar...35bar
  • · 0~70℃ Compensated Temp.

Used For:

Oil-filled pressure sensor MPM285 utilizes silicon die with very stable performance. It has a small compact size with Φ 15×10.5 mm dimension. It is widely used for pressure measurement of media compatible with stainless steel and Viton, especially the wor

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Sensors
Product Number MPM285
Product Name Oil-filled Pressure Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Wireless Bluetooth Pressure Transducer - CirrusSense™ - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Media Liquid; Gas
View Details
E8Y-L Pressure Display - E8Y-L2C - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Media Liquid; Gas
View Details