Micro Sensor Co., Ltd. Anti-corrosive Pressure Sensor MPM280TH

Description
MPM280TH integrated diffused silicon pressure sensor is designed for corrosive media, packaged in a tantalum diaphragm and Hastelloy C276 housing. Both standard and customized mechanical and electrical configurations are available for this silicon pressure transducer. · Φ19mm · -1bar...0bar~1bar…70 0bar · Titanium Diaphragm Used For: Anti-corrosive pressure sensor MPM280TH, the isolated diagram uses tantalum material, and housing uses Hastelloy C material. The sensor is sealed by Viton O-ring. It can be used to measure strongly corrosive media. The pressure range is -1 bar...0 bar ~ 1
Datasheet
Description
MPM280TH integrated diffused silicon pressure sensor is designed for corrosive media, packaged in a tantalum diaphragm and Hastelloy C276 housing. Both standard and customized mechanical and electrical configurations are available for this silicon pressure transducer. · Φ19mm · -1bar...0bar~1bar…70 0bar · Titanium Diaphragm Used For: Anti-corrosive pressure sensor MPM280TH, the isolated diagram uses tantalum material, and housing uses Hastelloy C material. The sensor is sealed by Viton O-ring. It can be used to measure strongly corrosive media. The pressure range is -1 bar...0 bar ~ 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-corrosive Pressure Sensor - MPM280TH - Micro Sensor Co., Ltd.
Baoji, China
Anti-corrosive Pressure Sensor
MPM280TH
Anti-corrosive Pressure Sensor MPM280TH
MPM280TH integrated diffused silicon pressure sensor is designed for corrosive media, packaged in a tantalum diaphragm and Hastelloy C276 housing. Both standard and customized mechanical and electrical configurations are available for this silicon pressure transducer. · Φ19mm · -1bar...0bar~1bar…70 0bar · Titanium Diaphragm Used For: Anti-corrosive pressure sensor MPM280TH, the isolated diagram uses tantalum material, and housing uses Hastelloy C material. The sensor is sealed by Viton O-ring. It can be used to measure strongly corrosive media. The pressure range is -1 bar...0 bar ~ 1

MPM280TH integrated diffused silicon pressure sensor is designed for corrosive media, packaged in a tantalum diaphragm and Hastelloy C276 housing. Both standard and customized mechanical and electrical configurations are available for this silicon pressure transducer.


  • · Φ19mm
  • · -1bar...0bar~1bar…700bar
  • · Titanium Diaphragm

Used For:

Anti-corrosive pressure sensor MPM280TH, the isolated diagram uses tantalum material, and housing uses Hastelloy C material. The sensor is sealed by Viton O-ring. It can be used to measure strongly corrosive media. The pressure range is -1 bar...0 bar ~ 1

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Sensors
Product Number MPM280TH
Product Name Anti-corrosive Pressure Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD70 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Wireless Bluetooth Pressure Transducer - CirrusSense™ - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Media Liquid; Gas
View Details
Pressure Sensors, Transducers - 39-2SMPB-02BTR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Features Temperature Compensated
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details