Micro Sensor Co., Ltd. Pressure and Temperature Sensor MCM201

Description
MCM201 Pressure and Temperature Sensor is a high-stability measuring element with an isolated construction and precise temperature compensation. It’s a combined pressure and temperature sensor, transmitter, and transducer. The sensor for temperature is packaged with a whole stainless steel 316L housing with a diameter of φ19mm and adopts high stable and reliable silicon die and PT100 temperature element, which can achieve accurate pressure and temperature measurement. The precision-calibrated compensation circuit performs a temperature compensation and zero-point deviation correction in a wide temperature range for the sensor element. The measured pressure is transmitted to the sensor chip through the isolation diaphragm and the internal medium, which realizes the precise conversion of pressure to an electrical signal and the built-in platinum resistor can measure the temperature of the measured medium, in which the monitoring of both pressure and temperature is realized. In addition, this pressure temperature sensor can be used to test air ambient temperature or used as an industrial pressure sensor · Φ19×11.5mm · 0.35Bar ‒ 1000Bar · Customizable Used For: Industrial process control Level measurement Gas or liquid pressure/temperature measurement Pressure detection instruments Hydraulic system and switches Refrigeration equipment and air conditioning systems Medical oxygen pressure measurement
Datasheet
Description
MCM201 Pressure and Temperature Sensor is a high-stability measuring element with an isolated construction and precise temperature compensation. It’s a combined pressure and temperature sensor, transmitter, and transducer. The sensor for temperature is packaged with a whole stainless steel 316L housing with a diameter of φ19mm and adopts high stable and reliable silicon die and PT100 temperature element, which can achieve accurate pressure and temperature measurement. The precision-calibrated compensation circuit performs a temperature compensation and zero-point deviation correction in a wide temperature range for the sensor element. The measured pressure is transmitted to the sensor chip through the isolation diaphragm and the internal medium, which realizes the precise conversion of pressure to an electrical signal and the built-in platinum resistor can measure the temperature of the measured medium, in which the monitoring of both pressure and temperature is realized. In addition, this pressure temperature sensor can be used to test air ambient temperature or used as an industrial pressure sensor · Φ19×11.5mm · 0.35Bar ‒ 1000Bar · Customizable Used For: Industrial process control Level measurement Gas or liquid pressure/temperature measurement Pressure detection instruments Hydraulic system and switches Refrigeration equipment and air conditioning systems Medical oxygen pressure measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure and Temperature Sensor - MCM201 - Micro Sensor Co., Ltd.
Baoji, China
Pressure and Temperature Sensor
MCM201
Pressure and Temperature Sensor MCM201
MCM201 Pressure and Temperature Sensor is a high-stability measuring element with an isolated construction and precise temperature compensation. It’s a combined pressure and temperature sensor, transmitter, and transducer. The sensor for temperature is packaged with a whole stainless steel 316L housing with a diameter of φ19mm and adopts high stable and reliable silicon die and PT100 temperature element, which can achieve accurate pressure and temperature measurement. The precision-calibrated compensation circuit performs a temperature compensation and zero-point deviation correction in a wide temperature range for the sensor element. The measured pressure is transmitted to the sensor chip through the isolation diaphragm and the internal medium, which realizes the precise conversion of pressure to an electrical signal and the built-in platinum resistor can measure the temperature of the measured medium, in which the monitoring of both pressure and temperature is realized. In addition, this pressure temperature sensor can be used to test air ambient temperature or used as an industrial pressure sensor · Φ19×11.5mm · 0.35Bar ‒ 1000Bar · Customizable Used For: Industrial process control Level measurement Gas or liquid pressure/temperature measurement Pressure detection instruments Hydraulic system and switches Refrigeration equipment and air conditioning systems Medical oxygen pressure measurement

MCM201 Pressure and Temperature Sensor is a high-stability measuring element with an isolated construction and precise temperature compensation. It’s a combined pressure and temperature sensor, transmitter, and transducer. The sensor for temperature is packaged with a whole stainless steel 316L housing with a diameter of φ19mm and adopts high stable and reliable silicon die and PT100 temperature element, which can achieve accurate pressure and temperature measurement. The precision-calibrated compensation circuit performs a temperature compensation and zero-point deviation correction in a wide temperature range for the sensor element. The measured pressure is transmitted to the sensor chip through the isolation diaphragm and the internal medium, which realizes the precise conversion of pressure to an electrical signal and the built-in platinum resistor can measure the temperature of the measured medium, in which the monitoring of both pressure and temperature is realized. In addition, this pressure temperature sensor can be used to test air ambient temperature or used as an industrial pressure sensor


  • · Φ19×11.5mm
  • · 0.35Bar ‒ 1000Bar
  • · Customizable

Used For:

Industrial process control Level measurement Gas or liquid pressure/temperature measurement Pressure detection instruments Hydraulic system and switches Refrigeration equipment and air conditioning systems Medical oxygen pressure measurement

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Sensors
Product Number MCM201
Product Name Pressure and Temperature Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
HYDRAULIC DATA LOGGER TEST KIT WITH PRESSURE TRANSDUCER, 8700 PSI (600 BAR) – SERVICEMAN PLUS (HPM4000) -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Display Type Digital Numerical Display
View Details
Pressure Sensors, Transducers - Z4261-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Features Temperature Compensated
View Details
2 suppliers
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details