Micro Sensor Co., Ltd. Anti-corrosive Pressure Sensor MPM280HH

Description
MPM280HH piezoresistive silicon pressure sensor, it is designed for corrosive media, packaged in a Hastelloy C276 diaphragm and Hastelloy C276 housing. The standard or customized in various mechanical and electrical configurations are available. MPM280HH pressure sensor has similar outline, installation dimension and sealing methods as general MPM280 pressure sensor. It uses all Hastelloy C material in construction,The sensor is sealed by FKM O-ring. It can be used to measure strongly corrosive media. The pressure range is -1.0bar~0bar~1bar…35 0bar. · Φ19mm · -1bar...0bar~1bar... 350bar · Hastelloy C Diaphragm Used For: Anti-corrosive pressure sensor MPM280HH uses all Hastelloy C material in construction. The sensor is sealed by Viton O-ring. The pressure range is -1bar...0bar~1bar... 350bar and can be used to measure strongly corrosive media.
Description
MPM280HH piezoresistive silicon pressure sensor, it is designed for corrosive media, packaged in a Hastelloy C276 diaphragm and Hastelloy C276 housing. The standard or customized in various mechanical and electrical configurations are available. MPM280HH pressure sensor has similar outline, installation dimension and sealing methods as general MPM280 pressure sensor. It uses all Hastelloy C material in construction,The sensor is sealed by FKM O-ring. It can be used to measure strongly corrosive media. The pressure range is -1.0bar~0bar~1bar…35 0bar. · Φ19mm · -1bar...0bar~1bar... 350bar · Hastelloy C Diaphragm Used For: Anti-corrosive pressure sensor MPM280HH uses all Hastelloy C material in construction. The sensor is sealed by Viton O-ring. The pressure range is -1bar...0bar~1bar... 350bar and can be used to measure strongly corrosive media.
Datasheet
Datasheet Summary
Powered by GS/AI

The MPM280HH is an anti-corrosive pressure sensor designed for measuring strongly corrosive media. It features a pressure range of -1.0bar to 350bar and is constructed entirely from Hastelloy C material, ensuring high resistance to corrosion. The sensor is sealed with an FKM O-ring, enhancing its durability in harsh environments. It is suitable for various applications, including industrial process control, level measurement, and use in refrigeration equipment. The sensor supports both gauge and absolute pressure measurements and operates with a power supply of up to 2.0mA DC. Its compact design with a diameter of 19mm allows for easy integration into existing systems. The MPM280HH is capable of withstanding overpressure conditions of up to twice the full scale, making it a reliable choice for demanding applications.

Datasheet Summary
Powered by GS/AI

The MPM280HH is an anti-corrosive pressure sensor designed for measuring strongly corrosive media. It features a pressure range of -1.0bar to 350bar and is constructed entirely from Hastelloy C material, ensuring high resistance to corrosion. The sensor is sealed with an FKM O-ring, enhancing its durability in harsh environments. It is suitable for various applications, including industrial process control, level measurement, and use in refrigeration equipment. The sensor supports both gauge and absolute pressure measurements and operates with a power supply of up to 2.0mA DC. Its compact design with a diameter of 19mm allows for easy integration into existing systems. The MPM280HH is capable of withstanding overpressure conditions of up to twice the full scale, making it a reliable choice for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Anti-corrosive Pressure Sensor - MPM280HH - Micro Sensor Co., Ltd.
Baoji, China
Anti-corrosive Pressure Sensor
MPM280HH
Anti-corrosive Pressure Sensor MPM280HH
MPM280HH piezoresistive silicon pressure sensor, it is designed for corrosive media, packaged in a Hastelloy C276 diaphragm and Hastelloy C276 housing. The standard or customized in various mechanical and electrical configurations are available. MPM280HH pressure sensor has similar outline, installation dimension and sealing methods as general MPM280 pressure sensor. It uses all Hastelloy C material in construction,The sensor is sealed by FKM O-ring. It can be used to measure strongly corrosive media. The pressure range is -1.0bar~0bar~1bar…35 0bar. · Φ19mm · -1bar...0bar~1bar... 350bar · Hastelloy C Diaphragm Used For: Anti-corrosive pressure sensor MPM280HH uses all Hastelloy C material in construction. The sensor is sealed by Viton O-ring. The pressure range is -1bar...0bar~1bar... 350bar and can be used to measure strongly corrosive media.

MPM280HH piezoresistive silicon pressure sensor, it is designed for corrosive media, packaged in a Hastelloy C276 diaphragm and Hastelloy C276 housing. The standard or customized in various mechanical and electrical configurations are available.

MPM280HH pressure sensor has similar outline, installation dimension and sealing methods as general MPM280 pressure sensor. It uses all Hastelloy C material in construction,The sensor is sealed by FKM O-ring. It can be used to measure strongly corrosive media. The pressure range is -1.0bar~0bar~1bar…350bar.


  • · Φ19mm
  • · -1bar...0bar~1bar...350bar
  • · Hastelloy C Diaphragm

Used For:

Anti-corrosive pressure sensor MPM280HH uses all Hastelloy C material in construction. The sensor is sealed by Viton O-ring. The pressure range is -1bar...0bar~1bar...350bar and can be used to measure strongly corrosive media.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Sensors
Product Number MPM280HH
Product Name Anti-corrosive Pressure Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
SensoNODE Blue Bluetooth Pressure Sensor -  - HydraCheck Inc.
Specs
Device Category Sensor
Measurement Type Sealed
Working Pressure Range -14.5 to 8700 psi (-10.2 to 6123 m H2O)
View Details
Pressure Sensors, Transducers - Z2013-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Wheatstone Bridge
View Details
2 suppliers
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details