Micro Sensor Co., Ltd. Differential Pressure Sensor MDM293

Description
MDM293 Differential Pressure Sensor is an OEM differential pressure sensing element with stainless steel isolated diaphragm. It has integrated construction, high static pressure, high stablity and good reliability. The high and low pressure sides are protected by isolated diaphragm. It can be used for measuring some corrosive and conductive fluids. The measured differential pressure is transmitted onto the die through the isolated diaphragm and filled silicon oil so that the sensor could measure differential pressure precisely. It is widely used for industrial process control and differential pressure measure fields, etc. · Φ12.6×18mm · 2Bar ‒ 35Bar · Compensated temperature: 0~70℃ Used For: Applied for differential pressure measurement, pressure measurement of gases and liquids, pressure measuring instrument, venturi meter and vortex flowmeter.
Datasheet
Description
MDM293 Differential Pressure Sensor is an OEM differential pressure sensing element with stainless steel isolated diaphragm. It has integrated construction, high static pressure, high stablity and good reliability. The high and low pressure sides are protected by isolated diaphragm. It can be used for measuring some corrosive and conductive fluids. The measured differential pressure is transmitted onto the die through the isolated diaphragm and filled silicon oil so that the sensor could measure differential pressure precisely. It is widely used for industrial process control and differential pressure measure fields, etc. · Φ12.6×18mm · 2Bar ‒ 35Bar · Compensated temperature: 0~70℃ Used For: Applied for differential pressure measurement, pressure measurement of gases and liquids, pressure measuring instrument, venturi meter and vortex flowmeter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Sensor - MDM293 - Micro Sensor Co., Ltd.
Baoji, China
Differential Pressure Sensor
MDM293
Differential Pressure Sensor MDM293
MDM293 Differential Pressure Sensor is an OEM differential pressure sensing element with stainless steel isolated diaphragm. It has integrated construction, high static pressure, high stablity and good reliability. The high and low pressure sides are protected by isolated diaphragm. It can be used for measuring some corrosive and conductive fluids. The measured differential pressure is transmitted onto the die through the isolated diaphragm and filled silicon oil so that the sensor could measure differential pressure precisely. It is widely used for industrial process control and differential pressure measure fields, etc. · Φ12.6×18mm · 2Bar ‒ 35Bar · Compensated temperature: 0~70℃ Used For: Applied for differential pressure measurement, pressure measurement of gases and liquids, pressure measuring instrument, venturi meter and vortex flowmeter.

MDM293 Differential Pressure Sensor is an OEM differential pressure sensing element with stainless steel isolated diaphragm. It has integrated construction, high static pressure, high stablity and good reliability. The high and low pressure sides are protected by isolated diaphragm. It can be used for measuring some corrosive and conductive fluids. The measured differential pressure is transmitted onto the die through the isolated diaphragm and filled silicon oil so that the sensor could measure differential pressure precisely. It is widely used for industrial process control and differential pressure measure fields, etc.


  • · Φ12.6×18mm
  • · 2Bar ‒ 35Bar
  • · Compensated temperature: 0~70℃

Used For:

Applied for differential pressure measurement, pressure measurement of gases and liquids, pressure measuring instrument, venturi meter and vortex flowmeter.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Sensors
Product Number MDM293
Product Name Differential Pressure Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure transducer P2VA2/500bar - 1-P2VA2/500BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
HYDRAULIC DATA LOGGER TEST KIT WITH PRESSURE TRANSDUCER, 8700 PSI (600 BAR) – SERVICEMAN PLUS (HPM4000) -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Display Type Digital Numerical Display
View Details
Pressure Sensors, Transducers - Industrial - IPS-G4003-3-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Wheatstone Bridge
View Details
2 suppliers