Micro Sensor Co., Ltd. Piezoresistive Pressure Sensor MPM281VC

Description
MPM281VC is a piezoresistive pressure sensor silicon oil-filled. Its stainless steel 316L construction. The pressure sensor has a range of 0bar~0.35 bar…1000bar and gauge sealed gauge and absolute pressure type optional. MPM281VC pressure sensor has general dimensions by exciting with constant voltage 10VDC power supply and outputs a normalized signal 100+/2mV. It is very convenient for customers to make temperature compensation and amplify to a standard analog or digital output. This gas pressure sensor and transmitter is widely used for measuring pressure which is compatible with stainless steel and Viton, it also can meet the requirement of installation with limited space. Custom design is available. It is very convenient for customers to make temperature compensation and amplify to a standard analog or digital output. The gas pressure transducer is suitable for fluid pressure measurement, such as gas, water, oil, etc. · Φ19x11.5mm · 0bar~0.35bar…1000bar · Constant Voltage Supply Used For: Piezoresistive pressure sensor MPM281VC is a constant voltage supply. The pressure sensor has a range of 0 bar ~ 0.35 bar…1000 bar and gauge sealed gauge and absolute pressure type optional. The pressure sensor is Φ 19x11.5 mm construction can meet the re
Datasheet
Description
MPM281VC is a piezoresistive pressure sensor silicon oil-filled. Its stainless steel 316L construction. The pressure sensor has a range of 0bar~0.35 bar…1000bar and gauge sealed gauge and absolute pressure type optional. MPM281VC pressure sensor has general dimensions by exciting with constant voltage 10VDC power supply and outputs a normalized signal 100+/2mV. It is very convenient for customers to make temperature compensation and amplify to a standard analog or digital output. This gas pressure sensor and transmitter is widely used for measuring pressure which is compatible with stainless steel and Viton, it also can meet the requirement of installation with limited space. Custom design is available. It is very convenient for customers to make temperature compensation and amplify to a standard analog or digital output. The gas pressure transducer is suitable for fluid pressure measurement, such as gas, water, oil, etc. · Φ19x11.5mm · 0bar~0.35bar…1000bar · Constant Voltage Supply Used For: Piezoresistive pressure sensor MPM281VC is a constant voltage supply. The pressure sensor has a range of 0 bar ~ 0.35 bar…1000 bar and gauge sealed gauge and absolute pressure type optional. The pressure sensor is Φ 19x11.5 mm construction can meet the re
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezoresistive Pressure Sensor - MPM281VC - Micro Sensor Co., Ltd.
Baoji, China
Piezoresistive Pressure Sensor
MPM281VC
Piezoresistive Pressure Sensor MPM281VC
MPM281VC is a piezoresistive pressure sensor silicon oil-filled. Its stainless steel 316L construction. The pressure sensor has a range of 0bar~0.35 bar…1000bar and gauge sealed gauge and absolute pressure type optional. MPM281VC pressure sensor has general dimensions by exciting with constant voltage 10VDC power supply and outputs a normalized signal 100+/2mV. It is very convenient for customers to make temperature compensation and amplify to a standard analog or digital output. This gas pressure sensor and transmitter is widely used for measuring pressure which is compatible with stainless steel and Viton, it also can meet the requirement of installation with limited space. Custom design is available. It is very convenient for customers to make temperature compensation and amplify to a standard analog or digital output. The gas pressure transducer is suitable for fluid pressure measurement, such as gas, water, oil, etc. · Φ19x11.5mm · 0bar~0.35bar…1000bar · Constant Voltage Supply Used For: Piezoresistive pressure sensor MPM281VC is a constant voltage supply. The pressure sensor has a range of 0 bar ~ 0.35 bar…1000 bar and gauge sealed gauge and absolute pressure type optional. The pressure sensor is Φ 19x11.5 mm construction can meet the re

MPM281VC is a piezoresistive pressure sensor silicon oil-filled. Its stainless steel 316L construction. The pressure sensor has a range of 0bar~0.35 bar…1000bar and gauge sealed gauge and absolute pressure type optional. MPM281VC pressure sensor has general dimensions by exciting with constant voltage 10VDC power supply and outputs a normalized signal 100+/2mV. It is very convenient for customers to make temperature compensation and amplify to a standard analog or digital output.
This gas pressure sensor and transmitter is widely used for measuring pressure which is compatible with stainless steel and Viton, it also can meet the requirement of installation with limited space. Custom design is available. It is very convenient for customers to make temperature compensation and amplify to a standard analog or digital output. The gas pressure transducer is suitable for fluid pressure measurement, such as gas, water, oil, etc.


  • · Φ19x11.5mm
  • · 0bar~0.35bar…1000bar
  • · Constant Voltage Supply

Used For:

Piezoresistive pressure sensor MPM281VC is a constant voltage supply. The pressure sensor has a range of 0 bar ~ 0.35 bar…1000 bar and gauge sealed gauge and absolute pressure type optional. The pressure sensor is Φ 19x11.5 mm construction can meet the re

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Sensors
Product Number MPM281VC
Product Name Piezoresistive Pressure Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 725-1458-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
3 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure transducer P2VA2/3000bar - 1-P2VA2/3000BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Pressure sensors & Load sensors - Pressure sensors - FAM - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Absolute
Signal Output Unamplified
View Details